The CAT24C01 is a 1K-bit Serial CMOS EEPROM internally organized as 128 words of 8 bits each. It features a 1 MHz clock rate and a self-timed write cycle. This device is designed for a wide range of applications requiring non-volatile memory storage with low power consumption.
Applications
- Consumer Electronics: Set-top boxes, DVD players, and televisions for storing user preferences and settings.
- Industrial Control: Programmable logic controllers (PLCs) for storing configuration data.
- Automotive: Car radios and infotainment systems for storing station presets and system settings.
- Medical Devices: Portable medical equipment for storing calibration data and patient information.
- Smart Cards: Memory storage for secure transactions and personal identification.
Features
- 1K-bit Serial CMOS EEPROM
- Internally Organized as 128 x 8
- Two-Wire Serial Interface
- Schmitt Trigger, Filtered Inputs for Noise Suppression
- Self-Timed Write Cycle
- Write Protect Feature
- 1,000,000 Program/Erase Cycles
- 100 Year Data Retention
- 8-Pin PDIP, SOIC, TSSOP, and TDFN Packages
- RoHS Compliant
Benefits
- Non-Volatile Memory: Retains data even when power is removed, ensuring critical information is not lost.
- Low Power Consumption: Suitable for battery-powered applications and energy-efficient systems.
- Easy to Interface: Two-wire serial interface simplifies integration with microcontrollers and other digital devices.
- High Endurance: Withstands a large number of program/erase cycles, providing reliable performance over a long lifespan.
- Data Protection: Write protect feature prevents accidental overwriting of data, ensuring data integrity.
Additional Details
The CAT24C01 operates over a voltage range of 1.8V to 5.5V, making it compatible with a wide range of systems. The self-timed write cycle eliminates the need for external timing components, simplifying the design process. The device is available in various packages, including PDIP, SOIC, TSSOP, and TDFN, offering flexibility in PCB layout and assembly.