EN
  • EN
  • DE

BYV74-500

Part No BYV74-500
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Dual rectifier diodes ultrafast
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1156816-BYV74-500
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BYV74-500 CAD Model

Description

The BYV74-500 is a high-performance, fast-recovery diode designed and manufactured by NXP Semiconductors. This power diode is specifically engineered to cater to a wide range of demanding applications that require efficient and reliable power conversion and management. With its exceptional features, the BYV74-500 stands out as a crucial component in modern electronic systems.

Key Features

  • High Reverse Voltage: The BYV74-500 is characterized by a high reverse voltage of 500V, making it suitable for high-voltage applications.
  • Fast Recovery Time: It boasts a fast recovery time, which minimizes power loss during the transition from conducting to non-conducting state, enhancing overall efficiency.
  • Low Forward Voltage Drop: The diode's low forward voltage drop ensures reduced power dissipation and improved thermal performance, which is critical for maintaining device reliability.
  • High Surge Current Capability: With its ability to handle high surge currents, the BYV74-500 is well-suited for applications that experience transient over-voltage conditions.
  • Dual Isolated Diodes: The device contains two diodes in a single package, providing design flexibility and saving board space.

Applications

The BYV74-500 is ideal for a variety of applications that require high-speed switching and power regulation. These include:

  • Switch-mode power supplies (SMPS)
  • High-frequency inverters
  • Freewheeling diodes in converters
  • Energy recovery circuits
  • Snubber circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BYV74-500 is no exception. This product is manufactured using state-of-the-art processes, ensuring high performance and durability under various operating conditions. With its robust design, the BYV74-500 provides a reliable solution for engineers looking to optimize their power management systems.

Environmental Compliance

The BYV74-500 complies with environmental regulations, including RoHS and REACH, reflecting NXP's dedication to environmental sustainability. Customers can trust that they are using a product that meets current environmental standards.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess