Products specifications Report Issue?

Manufacturer Calogic, LLC
Win Source Part Number 1259989-SST502
Manufacturer Homepage www.calogic.net
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST502 CAD Model

Description

The SST502 is a JFET current source manufactured by Calogic, LLC. This device provides a stable and predictable current over a wide voltage range, making it suitable for applications requiring a constant current source. The SST502 is designed for precision current regulation in various electronic circuits.

Applications:

  • LED driving
  • Analog circuit biasing
  • Sensor excitation
  • Current limiters
  • Voltage references

Features:

  • JFET Current Source
  • Fixed current output
  • Wide voltage range
  • High output impedance
  • Low temperature coefficient
  • RoHS compliant

Benefits:

  • Stable and predictable current source
  • Simplified circuit design
  • Improved circuit performance
  • Reduced component count
  • Environmentally friendly

Additional Details:

The SST502 provides a fixed current output that is relatively independent of variations in supply voltage and temperature. This makes it ideal for applications where a stable current source is required. The high output impedance ensures that the current remains constant even with changes in the load. The low temperature coefficient minimizes the effect of temperature variations on the output current. The device is typically available in a through-hole or surface-mount package. Refer to the datasheet for detailed specifications, including the nominal current, voltage range, and temperature characteristics. Calogic emphasizes the SST502's precision and reliability in current regulation applications.

You May Also Be Interested in

Rohm Semiconductor
DIODE STANDARD 80V 100MAVMN2M
Lowest to $0.0280
ECAD model for 1SS400CMT2R
Panjit
SMC, SUPER
Lowest to $0.1923
ECAD model for MURC5J_R1_00001
GOOD-ARK Electronics
RECTIFIER, SCHOTTKY, 5A, 40V, DO
Lowest to $0.1742
ECAD model for SK54A
Comchip Technology
DIODE STANDARD 1000V 1A DO41
Lowest to $0.0198
ECAD model for 1N4007-G
Harris Corporation
DIODE GEN PURP 100V 30A TO218
Need more? Email Us
ECAD model for MUR3010PT
ON Semiconductor
DIODE SCHOTTKY AUTO 5A 100V
Lowest to $1.3693
ECAD model for NBRD5H100T4G-VF01
Taiwan Semiconductor
DIODE SCHOTTKY 200V 5A DO201AD
Need more? Email Us
ECAD model for SR520
Comchip Technology
DIODE SCHOTTKY 60V 5A DO214AC
Lowest to $0.5092
ECAD model for ACDBA560-HF
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 1A USFLAT
Lowest to $0.4581
ECAD model for CUS01(TE85L,Q,M)

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention