Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 26 Weeks
Features 27 kOhms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Manufacturer Stackpole Electronics Inc.
Series CF
Package Reel - TR
Operating Temperature Range -55°C ~ 155°C
Package Axial
Case / Package Axial
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.10.0065
Other Part Number CF1/827KJR, CF1/827KJRTR-ND, CF18JT27K0TR, CF1/827KJR-ND, CF18JT27K0CT, CF1/827KJRCT, CF 1/8 27K 5% R, CF1/827KJRTR, CF1/827K5%R, CF1/827KJRCT-ND, CF1/827K5%R-ND
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915278-CF18JT27K0
Ultra Librarian 3D Model Ultra Librarian CF18JT27K0 CAD Model

Description

The Stackpole Electronics Inc. CF series resistor is a high-quality axial resistor with a resistance of 27 kOhms and a tolerance of ±5%.

  • Operating Temperature: -55°C to 155°C
  • Power Rating: 0.125W or 1/8W
  • Coating: Flame Retardant
  • Package: 5000 resistors in a reel - TR package

You May Also Be Interested in

Vishay
RES 0.47 OHM 30W 5% TO220
Need more? Email Us
ECAD model for LTO030FR4700JTE3
Ohmite
RES 5K OHM 5% 5W AXIAL
Need more? Email Us
ECAD model for 95J5K0E
Ohmite
RES 200K OHM 5% 1W RADIAL
Need more? Email Us
ECAD model for SM102032003JE
Vishay
RES 430K OHM 5% 1W AXIAL
Need more? Email Us
ECAD model for PR01000104303JR500
Vishay
RES 10K OHM 20W 5% TO220
Need more? Email Us
ECAD model for RTO020F10001JTE3
Vishay
RES THIN FILM RADIAL
Need more? Email Us
ECAD model for CNS020-2MP
Ohmite
3W 0.3 OHMS VITREOUS 5%
Lowest to $0.6831
ECAD model for 23JR30E
Ohmite
5W 6K0 OHMS VIT MOLD 5%
Need more? Email Us
ECAD model for 95J6K0E
Ohmite
10W 25K OHMS SILICONE 1%
Need more? Email Us
ECAD model for 40F25KE

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
7,695+ $0.0084 $64.6380
18,520+ $0.0069 $127.7880
28,850+ $0.0067 $193.2950
40,000+ $0.0065 $260.0000
51,025+ $0.0064 $326.5600
68,185+ $0.0057 $388.6545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,390 pieces
MOQ: 7695 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention