Products specifications Report Issue?

Categories Resistors
Manufacturer Vishay
Packaging Reel - TR
Status Active
Resistance (Ohms) 2.41k
Tolerance ±0.5%
Power (Watts) 0.5W, 1/2W
Composition Metal Film
Features Flame Retardant Coating, Moisture Resistant, Safety
Temperature Coefficient ±50ppm/°C
Temperature Range - Operating -55°C to 175°C
Case / Package Axial
Number of Terminations 2
Win Source Part Number 098177-CMF552K4100DHEA
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian CMF552K4100DHEA CAD Model

Description

Product Overview

The CMF552K4100DHEA resistor provides exceptional accuracy and temperature performance, making it suitable for critical audio and signal processing tasks. This resistor is designed to withstand harsh environmental conditions.

Features and Benefits

  • Resistance: 2.41k ohms
  • Tolerance: ±0.5%
  • Temperature Coefficient: ±25 ppm/°C
  • High load life stability
  • Wide operating temperature range

Applications

  • Analog circuit design
  • High-end audio devices
  • Radar and sonar systems
  • Precision oscillators

The CMF552K4100DHEA’s ability to maintain accuracy under variable conditions makes it integral for precision-dependent applications.

You May Also Be Interested in

Stackpole Electronics Inc.
RES 4.7K OHM 5% 1/8W AXIAL
Need more? Email Us
ECAD model for CF18JT4K70
Vishay
RES 100 OHM 0.4W 1% AXIAL
Need more? Email Us
ECAD model for MRS16000C1000FC100
Vishay
RES 240 OHM 1% 0.6W AXIAL
Need more? Email Us
ECAD model for MRS25000C2400FC100
Caddock Electronics Inc.
RES 3 OHM 1% 100W TO247
Need more? Email Us
ECAD model for MP9100-3.00-1%
Vishay
RES AXIAL
Lowest to $0.1977
ECAD model for VR37000002205JA100
Yageo
RES 499K OHM 1% 1/4W AXIAL
Need more? Email Us
ECAD model for MFR-25FRF52-499K
Caddock Electronics Inc.
RES 30K OHM 1% 25W TO220
Lowest to $43.6849
ECAD model for MP925-30.0K-1%
Caddock Electronics Inc.
RES 250 OHM 1% 30W TO220
Lowest to $12.2951
ECAD model for MP930-250-1%
Vishay
RES 2K OHM 0.6W 1% AXIAL
Lowest to $0.1235
ECAD model for MRS25000C2001FCT00

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention