The CM320L is a USB audio controller manufactured by C-Media Electronics. It's designed to provide a simple and cost-effective solution for adding audio functionality to devices via a USB connection.
Applications
- USB headsets
- USB speakers
- USB audio adapters
- Gaming peripherals
- VoIP devices
Features
- USB 2.0 full-speed compliant
- Integrated stereo DAC and ADC
- Supports 48kHz/44.1kHz playback and recording
- Embedded USB transceiver
- Built-in microphone amplifier
- Headphone amplifier
- Volume control via USB
- Supports various audio effects (e.g., equalizer, surround sound)
Benefits
- Easy to integrate into USB audio devices
- Provides high-quality audio performance
- Reduces system cost by integrating multiple audio functions
- Offers flexibility in audio processing and customization
- Enables plug-and-play functionality
Additional Details
The CM320L typically requires minimal external components, making it suitable for compact designs. It communicates with the host device via USB and supports standard USB audio class drivers. It likely includes features such as mute control and LED indicators. Detailed technical specifications, such as THD+N and SNR values, would be available in the C-Media datasheet. Given its nature as a USB audio controller, it is likely compatible with a wide range of operating systems including Windows, macOS, and Linux.