Products specifications Report Issue?

Category Switches>Accessories - Caps
Mfr C&K
Series SER
Package Bulk
Product Status Obsolete
Switch Type Keyswitch
Shape Square
Color Black
Illumination Non-Illuminated
For Use With/Related Products SERU Series
Mounting Type Snap Fit
Size 17.10mm L x 12.30mm W x 6.30mm H
Other Names SRK-BK,SR-K-BK,*SRK BK,71051,71051,SRKBK,*SR-K-BK,719-0101-000
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1233854-SRK BK
Ultra Librarian 3D Model Ultra Librarian SRK BK CAD Model

Description

The SER series switch cap from C&K is a black colored cap for use with SERU series switches.

  • Series: SER series
  • Color: black
  • For Use With: SERU series switches
  • Illumination: not illuminated
  • Mounting Type: snap fit
  • Package: bulk
  • Size: 17.10mm L x 12.30mm W x 6.30mm H
  • ECCN: EAR99
  • REACH: not affected by REACH
  • Obsolete: Yes

You May Also Be Interested in

NKK Switches
CAP TOGGLE BAT RED
Need more? Email Us
ECAD model for AT415C
Carling Technologies
CAP ROCKER RECTANGULAR BLACK
Need more? Email Us
ECAD model for VVAZB00-000
NKK Switches
CAP PUSHBUTTON RECT CLEAR/RED
Need more? Email Us
ECAD model for AT4027JC
E-Switch
CAP PUSHBUTTON SQUARE DARK GRAY
Need more? Email Us
ECAD model for 1DDGR
NKK Switches
CAP PUSHBUTTON ROUND BLUE
Need more? Email Us
ECAD model for AT407G
NKK Switches
CAP PUSHBUTTON ROUND WHITE
Need more? Email Us
ECAD model for AT496B
Dialight
SWITCH CAP
Need more? Email Us
ECAD model for 328-0072
EAO
CAP PUSHBUTTON SQUARE WHT
Need more? Email Us
ECAD model for 70-921.9
NKK Switches
CAP PUSHBUTTON SQUARE CLR/AMBER
Need more? Email Us
ECAD model for AT3004JD

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention