Products specifications Report Issue?

Category Switches - Accessories - Caps
Mfr E-Switch
Series -
Package Bulk
Product Status Active
Switch Type Pushbutton
Shape Square, Concave
Color Gray, Dark
Illumination Non-Illuminated
For Use With/Related Products PBH and TL Series
Mounting Type Snap Fit
Size 4.50mm L x 4.50mm W x 9.00mm H
Features -
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1375933-1DDGR
Ultra Librarian 3D Model Ultra Librarian 1DDGR CAD Model

Description

The 1DDGR is a switch cap accessory from E-Switch.

  • Accessory Type: Cap
  • For Use With/Related Products: PBH, TL Series
  • Features: Snap Fit
  • Shape: Square, Concave
  • Color: Gray, Dark
  • Illumination: Non-Illuminated
  • Size: 4.50mm L x 4.50mm W x 9.00mm H

You May Also Be Interested in

Carling Technologies
ACTUATOR CONTURA V SERIES
Need more? Email Us
ECAD model for VVGAC00-000
NKK Switches
CAP TOGGLE BAT BLACK
Need more? Email Us
ECAD model for AT434A
MEC Switches
CAP TACTILE ROUND BLK/TRANS LENS
Need more? Email Us
ECAD model for 1FS091
NKK Switches
CAP TOGGLE BAT RED
Need more? Email Us
ECAD model for AT415C
E-Switch
CAP PUSHBUTTON SQUARE BLACK
Lowest to $4.0352
ECAD model for 1SBLK
NKK Switches
CAP PUSHBUTTON SQUARE CLEAR/YEL
Need more? Email Us
ECAD model for AT477JE
E-Switch
CAP PUSHBUTTON SQUARE DARK GRAY
Need more? Email Us
ECAD model for 1DDGR
NKK Switches
CAP PUSHBUTTON ROUND BLUE
Need more? Email Us
ECAD model for AT407G
NKK Switches
CAP PUSHBUTTON SQUARE CLR/AMBER
Need more? Email Us
ECAD model for AT3004JD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention