EN
  • EN
  • DE

STM32F030K6T6TR

Part No STM32F030K6T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F0
Package Reel - TR
Number of I/O 26
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-17334-2, 497-17334-6, STM32F030K6T6TR-ND, 497-17334-1
Quantity per package 2400
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851289-STM32F030K6T6TR
Ultra Librarian 3D Model Ultra Librarian STM32F030K6T6TR CAD Model

Description

STM32F030K6T6TR Microcontroller by STMicroelectronics

The STM32F030K6T6TR is a high-performance ARM Cortex-M0 based microcontroller, designed to offer significant benefits for developers in terms of both performance and cost-effectiveness. Manufactured by STMicroelectronics, a leader in the semiconductor industry, this microcontroller is part of the STM32F0 series, which is renowned for its energy efficiency, robust integration, and versatility.

This microcontroller features a 32-bit RISC core operating at a frequency of up to 48 MHz. The STM32F030K6T6TR comes with a rich set of peripherals that make it an ideal choice for a wide range of applications, including industrial control, consumer electronics, and home automation.

The device includes 32KB of flash memory and 4KB of SRAM, offering ample space for application code and data storage. Its memory architecture is designed to facilitate efficient code execution and system responsiveness. The microcontroller also provides several communication interfaces, such as I2C, SPI, and USART, which are essential for data exchange with other devices and sensors.

The STM32F030K6T6TR operates within a supply voltage range of 2.4V to 3.6V, making it suitable for battery-powered and low-power applications. Its power consumption is further optimized through various power-saving modes, which include sleep, stop, and standby modes, allowing for the design of energy-efficient products.

For enhanced functionality, the microcontroller is equipped with a 12-bit analog-to-digital converter (ADC), multiple general-purpose timers, and support for external interrupt lines. These features enable the device to handle complex tasks and process analog signals, which is crucial for sensor-based applications.

The STM32F030K6T6TR is available in a 32-pin LQFP package and is fully supported by STMicroelectronics' comprehensive development ecosystem. This includes software libraries, development boards, and integrated development environments (IDEs), which streamline the development process and reduce time to market.

In summary, the STM32F030K6T6TR microcontroller offers a balance of performance, power efficiency, and cost, making it an excellent choice for a multitude of embedded systems and IoT applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9433 $51.8815
115+ $0.8836 $101.6140
180+ $0.8538 $153.6840
255+ $0.7941 $202.4955
330+ $0.7642 $252.1860
410+ $0.7344 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,960 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess