EN
  • EN
  • DE

ADSP-21060LKSZ-160

Part No ADSP-21060LKSZ-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 32BIT 240MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Floating Point
Clock Rate 40MHz
Non-Volatile Memory External
On-Chip RAM 512kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 240-MQFP-EP (32x32)
Win Source Part Number 198815-ADSP-21060LKSZ-160
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21060LKSZ-160 CAD Model

Description

Product Overview: ADSP-21060LKSZ-160 by Analog Devices Inc.

The ADSP-21060LKSZ-160 is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This powerful component is part of the ADSP-2106x family, also known as SHARC, which stands for Super Harvard Architecture Single-Chip Computer. It is designed to deliver exceptional processing power for a variety of complex signal processing applications.

Key Features:

  • High Clock Speed: The ADSP-21060LKSZ-160 operates at a frequency of 160 MHz, providing rapid data processing capabilities for time-sensitive tasks.
  • Advanced Architecture: Utilizing a 32-bit floating-point processor, it is capable of executing up to 30 million instructions per second (MIPS), making it suitable for high-performance applications.
  • On-Chip Memory: It comes with integrated on-chip memory, including 4 MB of RAM, which facilitates quick access to data and instructions.
  • Input/Output Processing: This DSP features a variety of I/O processing capabilities, including serial ports, parallel ports, and link ports, to ensure versatile connectivity options.
  • Scalability: The SHARC processor family is known for its scalability, allowing multiple DSPs to be linked together for even more processing power.

Applications:

The ADSP-21060LKSZ-160 is ideal for a wide range of applications, such as:

  • Professional and consumer audio systems
  • Automotive audio and navigation systems
  • Digital signal processing in telecommunications
  • Medical imaging systems
  • Instrumentation and control systems

Product Specifications:

Parameter Value
Product Category Digital Signal Processors & Controllers - DSP, DSC
Manufacturer Analog Devices Inc.
Series SHARC
Part Status Active
Package / Case 240-BFQFP
Operating Temperature -40°C ~ 85°C (TA)

With its robust set of features and capabilities, the ADSP-21060LKSZ-160 from Analog Devices Inc. is an excellent choice for developers seeking a high-quality, reliable DSP for their demanding signal processing needs.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $17,940.0000 $17,940.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess