EN
  • EN
  • DE

SAM-H2-LR14SPA

Part No SAM-H2-LR14SPA
Manufacturer C&K Components
Catalog Navigation Switches, Joystick
Description NAVIGATIONAL SWITCH, HIGH CURREN / Navigation Switch, 1 - Axis Digital (Mechanical Switch) Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Navigation Switches, Joystick
Mfr C&K
Series SAM
Package Tray
Type Navigation Switch, 1 - Axis
Actuator Type Plunger for Cap
Switch Function 2-Way Directional
Output Digital (Mechanical Switch)
Current Rating (Amps) 15A (DC)
Voltage Rating - DC 14 V
Contact Material Silver Alloy
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 85°C
Ingress Protection IP30
Mechanical Life 30,000 Cycles
Electrical Life 30,000 Cycles
Operating Force 540gf
Base Product Number SAM-H2
Other Names CKN12088,2266-SAM-H2-LR14SPA
Standard Package 1,440
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1233403-SAM-H2-LR14SPA
Ultra Librarian 3D Model Ultra Librarian SAM-H2-LR14SPA CAD Model

Description

The SAM-H2-LR14SPA is a 1-axis navigation switch from the SAM series of C&K.

  • Actuator Type: Plunger for Cap
  • Operating Force: 540gf
  • Voltage Rating: 14 V DC
  • Current Rating: 15A
  • Mounting Type: Through Hole
  • Temperature Range: -40°C ~ 85°C
  • Electrical Life: 30,000 cycles
  • Mechanical Life: 30,000 cycles
  • Ingress Protection: IP30

You May Also Be Interested in

C&K Components
SWITCH NAVIGATION 50MA 24V / Navigation Switch, 2 - Axis Digital (Mechanical Switch) Output
Lowest to $2.1217
ALPS Electric
SWITCH NAVIGATION .01A 5VDC
Lowest to $4.6376
E-SWITCH
SWITCH NAV TACTILE 50MA 12V
Lowest to $3.5583
C&K Components
SWITCH THUMBWHEEL ROCKER 7MA 12V / Thumbwheel, 1 - Axis Digital (Mechanical Switch) Output
Need more? Email Us
E-Switch
SWITCH NAVIGATION 20MA 15V
Need more? Email Us
Alps Alpine
Multi-Directional Switches standard 12 detent, 6 pulse
Lowest to $1.6057
Alps Alpine
Multi-Directional Switches w/ switch blck lever Standard knob
Need more? Email Us
RAFI USA
MICROMEC KEYLOCK SWITCH IP54 2X9 / Keylock Switch 3 Position DP3T 100mA (AC/DC) 35 VAC 35 VDC Through Hole
Need more? Email Us
NKK Switches
SWITCH KEYLK 3POS DP3T 0.4VA 28V
Lowest to $22.8078

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess