Products specifications Report Issue?

Category Switches>DIP Switches
Mfr C&K
Series SP
Product Status Obsolete
Circuit SPST
Number of Positions 4
Current Rating (Amps) 10mA
Voltage Rating 20VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Material Beryllium Copper
Contact Finish Gold
Height Above Board 0.196" (4.99mm)
Mounting Type Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Temperature Range - Operating -20°C ~ 85°C
Body Material Polyphenylene Sulfide (PPS)
Length 0.498" (12.65mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Other Names 2266-SP04B,*SP04B,CKN9144
Standard Package 35
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1233695-SP04B
Ultra Librarian 3D Model Ultra Librarian SP04B CAD Model

Description

The SP04B is a DIP switch from C&K. It has 4 positions and a pitch of 0.100 inches (2.54mm). The termination style is PC Pin, and the contact finish is gold. It has a voltage rating of 20VDC and a current rating of 10mA. The SP04B is a part of the Switches>DIP Switches category and is part of the SP series. It has a standard package of 35 and is made of Polyphenylene Sulfide (PPS).

You May Also Be Interested in

Wurth Electronics Inc
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $11.4090
ECAD model for 416131160806
TE Connectivity
SWITCH PIANO DIP SPST 25MA 24V
Lowest to $13.0561
ECAD model for 1-5435802-7
Omron
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $3.9568
ECAD model for A6T-2104
Nidec Copal Electronics
SWITCH DIP 8POS SPST 100MA 6V / Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Need more? Email Us
ECAD model for CFS-0803MB
CTS Electrocomponents
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $0.7387
ECAD model for 218-4LPSTR
C&K Components
DIP SWITCH SMD 4 POS
Lowest to $2.3212
ECAD model for SDA04H1SBDR
TE Connectivity
SWITCH ROCKER DIP SPST 60MA 5V
Need more? Email Us
ECAD model for 3-5435640-5
CTS Electrocomponents
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.0341
ECAD model for 218-8LPSTR
C&K Components
SWITCH SLIDE DIP SPST 100MA 5V / Dip Switch SPST 9 Position Through Hole Slide (Standard) Actuator 100mA 5VDC
Need more? Email Us
ECAD model for BD09

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention