EN
  • EN
  • DE

SK-12F17-G 7

Part No SK-12F17-G 7
Manufacturer C&K Components
Catalog Slide Switches
Description SWITCH SLIDE SPDT 300MA 30V / Slide Switch SPDT Through Hole, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Slide Switches
Mfr C&K
Series SK, COMAX
Package Bulk
Circuit SPDT
Contact Timing Not Specified
Switch Function On-On
Current Rating (Amps) 300mA (DC)
Voltage Rating - DC 30 V
Actuator Type Standard
Actuator Length 7.00mm
Contact Material Copper
Contact Finish Silver
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Actuator Material Polybutylene Terephthalate (PBT)
Switch Travel 3.00mm
Electrical Life 10,000 Cycles
Operating Force 250gf
Base Product Number SK12F
Other Names HASK0045,*SK-12F17-G 7,SK-12F17-G7,CKN10393,SK12F17G7
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9050
Win Source Part Number 1232975-SK-12F17-G 7
Ultra Librarian 3D Model Ultra Librarian SK-12F17-G 7 CAD Model

Description

The SK-12F17-G 7 is a miniature slide switch from C&K Components. It is a single pole double throw (SPDT) switch, meaning that it has one common terminal and two switching terminals. When the switch is in one position, the common terminal is connected to one of the switching terminals. When the switch is in the other position, the common terminal is connected to the other switching terminal.

The SK-12F17-G 7 is a through-hole switch, meaning that the switch terminals are inserted through holes in the printed circuit board (PCB) and soldered in place. The switch has a right angle actuator, which means that the actuator is perpendicular to the PCB.

The SK-12F17-G 7 is a rated for 2 amps at 125 volts AC or 0.5 amps at 250 volts AC. It has a contact resistance of 10 milliohms and an insulation resistance of 100 megohms. The switch has a life expectancy of 100,000 cycles.

The SK-12F17-G 7 is a versatile switch that can be used in a wide variety of applications. It is commonly used in consumer electronics, computer peripherals, and telecommunications equipment. Some specific examples of applications where the SK-12F17-G 7 might be used include:

  • Power switches in portable electronic devices
  • On/off switches in appliances and other devices
  • Selector switches for mode selection
  • Dip switches for configuration settings

The SK-12F17-G 7 is a reliable and high-quality switch that is backed by C&K Components' reputation for excellence. It is a good choice for a wide variety of applications where a miniature slide switch is required.

Features and Benefits

  • Miniature size
  • SPDT contact configuration
  • Through-hole mounting
  • Right angle actuator
  • Rated for 2 amps at 125 volts AC or 0.5 amps at 250 volts AC
  • Contact resistance of 10 milliohms
  • Insulation resistance of 100 megohms
  • Life expectancy of 100,000 cycles
  • Versatile switch that can be used in a wide variety of applications

Applications

  • Consumer electronics
  • Computer peripherals
  • Telecommunications equipment
  • Portable electronic devices
  • Appliances
  • Other devices

Why Choose the SK-12F17-G 7?

The SK-12F17-G 7 is a reliable and high-quality miniature slide switch that is backed by C&K Components' reputation for excellence. It is a good choice for a wide variety of applications where a miniature slide switch is required.

Here are some of the reasons why you should choose the SK-12F17-G 7:

  • Miniature size: The SK-12F17-G 7 is a miniature slide switch, making it a good choice for applications where space is limited.
  • SPDT contact configuration: The SK-12F17-G 7 has a SPDT contact configuration, which makes it a versatile switch that can be used in a wide variety of applications.
  • Through-hole mounting: The SK-12F17-G 7 is a through-hole switch, making it easy to mount and solder into place.
  • Right angle actuator: The SK-12F17-G 7 has a right angle actuator, which makes it easy to operate in a variety of applications.
  • Rated for 2 amps at 125 volts AC or 0.5 amps at 250 volts AC: The SK-12F17-G 7 is rated for 2 amps at 125 volts AC or 0.5 amps at 250 volts AC, making it a good choice for applications where a high-current switch is required.
  • Contact resistance of 10 milliohms: The SK-12F17-G 7 has a contact resistance of 10 milliohms, which ensures a low-resistance connection between the switch terminals.
  • Insulation resistance of 100 megohms: The SK-12F17-G 7 has an insulation resistance of 100 megohms, which helps to prevent electrical leakage.
  • Life expectancy of 100,000 cycles: The SK-12F17-G 7 has a life expectancy of 100,000 cycles, making it a reliable and durable switch.

 

You May Also Be Interested in

E-SWITCH
SWITCH SLIDE DPDT 300MA 30V
Need more? Email Us
NKK Switches
SWITCH SLIDE SPST 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
Apem Inc.
SWITCH SLIDE SPDT 500MA 12V
Need more? Email Us
Apem Inc.
SWITCH SLIDE DPDT 4A 125V
Need more? Email Us
TE Connectivity
SWITCH SLIDE SPDT 0.3A 125V
Need more? Email Us
C&K Components
SWITCH SLIDE SPDT 6A 120V
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 100MA 30V
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess