EN
  • EN
  • DE

XC2S100-5FG256C

Part No XC2S100-5FG256C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 176 I/O 256FBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 600
Number of Logic Elements/Cells 2700
Total RAM Bits 40960
Number of I/O 176
Number of Gates 100000
Supply Voltage - Operating 2.375 V to 2.625 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 256-FBGA (17x17)
Win Source Part Number 057562-XC2S100-5FG256C
Family Name XC2S100
Introduction Date November 01, 2000
ECCN EAR99
Country of Origin Philippines, Republic of Korea, Taiwan
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2S100-5FG256C CAD Model

Description

The XC2S100-5FG256C is an integrated circuit manufactured by Xilinx Inc.

  • Device Type: Field Programmable Gate Array (FPGA)
  • I/Os: 176
  • LABs/CLBs: 600
  • Logic Elements/Cells: 2700
  • Total RAM Bits: 40960
  • Gates: 100000
  • Popularity: High
  • Usage: Common
  • Case/Package: 256-FBGA (17x17)
  • Temperature Range: 0°C to 85°C (TJ)
  • Supply Voltage: 2.375 V to 2.625 V
  • Estimated EOL Date: 2022

You May Also Be Interested in

Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 609 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess