EN
  • EN
  • DE

P6SMB6.8A 6.8V

Part No P6SMB6.8A 6.8V
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 343192-P6SMB6.8A 6.8V
Popularity Low
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian P6SMB6.8A 6.8V CAD Model

Description

The P6SMB6.8A from ON Semiconductor is a surface-mount Transient Voltage Suppressor (TVS) diode designed to protect voltage-sensitive electronics from high-voltage transients and surges. This TVS diode is specifically engineered to shield components from destruction or degradation when subjected to voltage spikes and electrostatic discharges. With its 6.8V nominal breakdown voltage, it is an ideal choice for safeguarding systems operating in this voltage range.

Key Features

  • Stand-Off Voltage: The device has a stand-off voltage of 6.8V, making it suitable for a range of applications where this voltage level is standard.
  • Peak Pulse Power: It can handle up to 600W of peak pulse power dissipation for an 10/1000μs waveform, ensuring robust protection against high energy transients.
  • Low Leakage Current: The P6SMB6.8A features a low leakage current, minimizing power loss when the device is in standby mode.
  • Fast Response Time: With its fast response time, the diode quickly reacts to transient events, offering immediate protection for sensitive circuits.
  • Surface Mount Package: The device comes in a compact SMB package, ideal for automated assembly processes and saving valuable board space.
  • RoHS Compliant: This TVS diode is RoHS compliant, ensuring that it meets the latest environmental standards and restrictions on hazardous substances.

Applications

The P6SMB6.8A is versatile and can be used in a wide array of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems
  • Automotive electronics
  • Power supply units
  • Communication systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the P6SMB6.8A is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability even in the most demanding environments. Whether you are designing a new system or looking to enhance the protection of your existing applications, the P6SMB6.8A is an excellent choice for transient voltage suppression.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2328 $58.1904
44+ $2.6530 $116.7320
68+ $2.5699 $174.7532
93+ $2.4867 $231.2631
121+ $2.4036 $290.8356
161+ $2.1552 $346.9872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess