EN
  • EN
  • DE

SAM-H2-MR14SPA

Part No SAM-H2-MR14SPA
Manufacturer C&K Components
Catalog Navigation Switches, Joystick
Description NAVIGATIONAL SWITCH, HIGH CURREN / Navigation Switch, 1 - Axis Digital (Mechanical Switch) Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Navigation Switches, Joystick
Mfr C&K
Series SAM
Package Tray
Type Navigation Switch, 1 - Axis
Actuator Type Plunger for Cap
Switch Function 2-Way Directional
Output Digital (Mechanical Switch)
Current Rating (Amps) 15A (DC)
Voltage Rating - DC 14 V
Contact Material Silver Alloy
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 85°C
Ingress Protection IP30
Mechanical Life 30,000 Cycles
Electrical Life 30,000 Cycles
Operating Force 540gf
Base Product Number SAM-H2
Other Names 2266-SAM-H2-MR14SPA,CKN12089
Standard Package 1,080
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1233404-SAM-H2-MR14SPA
Ultra Librarian 3D Model Ultra Librarian SAM-H2-MR14SPA CAD Model

Description

The SAM-H2-MR14SPA navigation switch is a high-quality switch from C&K.

  • Function: 1-axis navigation switch
  • Actuator Type: Plunger for Cap
  • Switch Function: 2-way directional
  • Output: Digital
  • Termination Style: PC pin
  • Voltage Rating: 14 VDC
  • Operating Force: 540gf
  • Mechanical Life: 30,000 cycles
  • Current Rating: 15A DC
  • Ingress Protection: IP30
  • Temperature Range: -40°C to 85°C
  • Package: Tray
  • Standard Package: 1,080

You May Also Be Interested in

C&K Components
SWITCH NAVIGATION DGTL 50MA 24V
Need more? Email Us
RAFI USA
MICROMEC KEYLOCK SWITCH IP54 2X9 / Keylock Switch 3 Position DP3T 100mA (AC/DC) 35 VAC 35 VDC Through Hole
Need more? Email Us
C&K Components
SWITCH THUMBWHEEL ROCKER 7MA 12V / Thumbwheel, 1 - Axis Digital (Mechanical Switch) Output
Need more? Email Us
Grayhill Inc.
SWITCH KEY 2POS DPDT 250MA 115V
Need more? Email Us
C&K Components
SWITCH NAVIGATION 50MA 24V
Lowest to $1.6320
C&K Components
SWITCH NAVIGATION 50MA 24V
Need more? Email Us
C&K Components
THUMBSTICK DUAL AXIS W/MOM PB
Lowest to $3.6668
E-SWITCH
SWITCH NAVIGATION DGTL 50MA 12V
Need more? Email Us
ALPS Electric
SWITCH NAVIGATION .01A 5VDC
Lowest to $4.6376

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess