EN
  • EN
  • DE

LM4041BIDBZT

Part No LM4041BIDBZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3 / V-Ref Adjustable 1.225V to 10V 25mA Automotive 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Shunt
Output Type Adjustable
Output Voltage 1.233V
Output Voltage MAX 10V
Output Current 12mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 80μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 779140-LM4041BIDBZT
Popularity Medium
Supply and Demand Status Limited
Family Name LM4041
Introduction Date January 01, 2004
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4041BIDBZT CAD Model

Description

Product Overview: Texas Instruments LM4041BIDBZT

The LM4041BIDBZT from Texas Instruments is a precision micro-power shunt voltage reference that offers high accuracy and low temperature coefficient in a small package. This voltage reference is designed for a wide range of applications, including portable and battery-powered electronics, where power efficiency and space constraints are critical considerations.

Key Features

  • Adjustable Output Voltage: The device provides a default 1.225V output, which can be adjusted over a range from 1.225V to 10V using external resistors. This flexibility allows for customization to specific application requirements.
  • High Accuracy: The LM4041BIDBZT offers impressive accuracy with a typical initial accuracy of ±0.1% and a maximum of ±0.2% over the entire temperature range.
  • Low Temperature Coefficient: With a temperature coefficient as low as 100 ppm/°C, this voltage reference maintains its accuracy across a wide temperature range, ensuring reliable performance in varying environmental conditions.
  • Low Operating Current: The device operates with a minimal quiescent current, typically 60 µA, which is ideal for battery-operated equipment.
  • Stable with Capacitive Loads: The LM4041BIDBZT is designed to be stable with capacitive loads, making it a robust choice for complex circuits.
  • Small Package: Housed in a small SOT-23 package, it occupies minimal board space, which is crucial for space-sensitive applications.

Applications

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Instrumentation
  • Medical devices
  • Automotive electronics
  • Industrial process control systems

The LM4041BIDBZT is a testament to Texas Instruments' commitment to providing high-quality, precision components for a wide array of electronic applications. Whether for consumer electronics or industrial automation, this voltage reference offers the performance and reliability expected from a leading semiconductor manufacturer.

With its combination of accuracy, low power consumption, and small form factor, the LM4041BIDBZT is an excellent choice for designers looking to enhance the precision and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3412 $53.6480
95+ $1.1005 $104.5475
145+ $1.0661 $154.5845
195+ $1.0317 $201.1815
255+ $0.9973 $254.3115
340+ $0.8941 $303.9940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess