EN
  • EN
  • DE

MTB145PH038AWG28L10FR022

Part No MTB145PH038AWG28L10FR022
Manufacturer C&K Components
Catalog OEM Parts (M - N)
Description C&K MTB145PH038AWG28L10FR022 Connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079756-MTB145PH038AWG28L10FR022
Categories OEM Parts(M-N)
Manufacturer C&K Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTB145PH038AWG28L10FR022 CAD Model

Description

The MTB145PH038AWG28L10FR022 is a tactile switch manufactured by C&K Components. This switch is designed for momentary contact applications, providing a tactile feedback to the user upon activation. It is commonly used in a variety of electronic devices for user interface and control functions.

Applications

  • Mobile phones
  • Remote controls
  • Consumer electronics
  • Industrial control panels
  • Medical devices

Features

  • Tactile feedback
  • Momentary contact
  • Surface mount termination
  • Compact size
  • High reliability
  • Long life expectancy

Benefits

  • Provides a positive user experience with tactile feedback
  • Enables precise and reliable switching operations
  • Simplifies PCB assembly with surface mount design
  • Conserves board space with its compact size
  • Ensures reliable performance in demanding applications
  • Offers a long service life, reducing maintenance costs

Additional Details

The MTB145PH038AWG28L10FR022 tactile switch is designed for surface mount technology (SMT) assembly, making it easy to integrate into automated production lines. The tactile feedback provides a clear indication to the user that the switch has been activated. The switch's compact size allows for high-density mounting on printed circuit boards. The high reliability and long life expectancy ensure consistent performance over time. The switch is typically made from durable materials to withstand repeated use. The specifications, including actuation force and travel distance, are carefully controlled to provide a consistent tactile feel. The switch is available in tape and reel packaging for automated assembly. The operating temperature range is typically specified to ensure reliable performance in various environmental conditions. The MTB145PH038AWG28L10FR022 is a versatile and reliable component for a wide range of electronic device applications where tactile feedback is required.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess