Products specifications Report Issue?

Mounting Type Through Hole
Circuit SPST
Switch Function On-Off
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 20 V
Voltage Rating - DC 20 V
Actuator Type Standard Round
Actuator Length 10.16mm
Illumination Non-Illuminated
Termination Style PC Pin
Bushing Thread Unthreaded
Ingress Protection IP57 - Dust Protected, Waterproof
Features Epoxy Sealed Terminals
Temperature Range - Operating -30°C ~ 85°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1564044-ET02SD1CBE
Ultra Librarian 3D Model Ultra Librarian ET02SD1CBE CAD Model

You May Also Be Interested in

Carling Technologies
Toggle Switch, 2M Series, Miniature
Need more? Email Us
ECAD model for 2M1-SP1-T1-B3-VS2RE-XNG1
Honeywell
SWITCH TOGGLE SPDT 10A 125V / Toggle Switch SPDT Panel Mount
Need more? Email Us
ECAD model for 1TL11-7
C&K Components
SWITCH TOGGLE SPDT 3A 120V / Toggle Switch SPDT Through Hole, Right Angle, Vertical
Need more? Email Us
ECAD model for T101LH9AVQE
NKK Switches
STD SIZE TOGGLE/LOW TO HIGH CAPA
Lowest to $89.1384
ECAD model for S522
TE Connectivity
SWITCH TOGGLE SPST 0.4VA 20V / Toggle Switch SPST Panel Mount
Need more? Email Us
ECAD model for 1-1825192-8
C&K Components
SWITCH TOGGLE SPDT 0.4VA 20V / Toggle Switch SPDT Through Hole, Right Angle
Need more? Email Us
ECAD model for T108LH9ABE
NKK Switches
SWITCH TOGGLE SPDT 6A 125V / Toggle Switch SPDT Panel Mount
Need more? Email Us
ECAD model for M2012SD3W03
TE Connectivity
SWITCH TOGGLE DPDT 0.4VA 20V / Toggle Switch DPDT Through Hole, Right Angle
Lowest to $6.0628
ECAD model for 1825139-2
Carling Technologies
SWITCH TOGGLE / Toggle Switch SPST Panel Mount
Need more? Email Us
ECAD model for LT-1511-542-012

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention