EN
  • EN
  • DE

PN4117A

Part No PN4117A
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 40V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - JFETs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
FET Type N-Channel
Voltage - Breakdown (V(BR)GSS) 40 V
Current - Drain (Idss) @ Vds (Vgs=0) 30 µA @ 10 V
Voltage - Cutoff (VGS off) @ Id 600 mV @ 1 nA
Input Capacitance (Ciss) (Max) @ Vds 3pF @ 10V
Power - Max 350 mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number PN4117
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 656500-PN4117A
Ultra Librarian 3D Model Ultra Librarian PN4117A CAD Model

Description

ON Semiconductor PN4117A N-Channel JFET

The PN4117A from ON Semiconductor is a high-performance N-Channel JFET that offers excellent characteristics for a wide range of applications. It is designed to provide low on-resistance, high breakdown voltage, and low leakage current, making it an ideal choice for demanding environments where reliability and efficiency are paramount.

This JFET is a part of the PN4117 series and stands out due to its consistent performance and the ability to operate under high switching speeds. The PN4117A is commonly used in analog switches, choppers, commutators, and in applications where high input impedance and low leakage currents are required.

Key Features:

  • Low On-Resistance: The PN4117A has a very low on-resistance, which allows for efficient current flow with minimal power loss, making it suitable for power-sensitive circuits.
  • High Breakdown Voltage: It is capable of withstanding high voltages without breaking down, ensuring durability and a longer operational life.
  • Low Leakage Current: The device exhibits low leakage current characteristics, which is crucial for maintaining signal integrity in sensitive electronic applications.
  • High Input Impedance: With its high input impedance, the PN4117A can be used in circuits that require minimal loading on the previous stage.
  • Fast Switching: The device is optimized for fast switching applications, providing quick response times which are essential in high-frequency circuits.

Applications:

  • Analog Switches
  • Choppers
  • Commutators
  • Amplifiers
  • Audio Mixers
  • Voltage-Controlled Oscillators
  • Buffer Stages

The PN4117A is housed in a TO-92 package, which is a widely accepted standard package for through-hole mounting, ensuring ease of integration into a variety of circuit boards. It operates over a broad temperature range, which guarantees stable performance across different environmental conditions.

Overall, the PN4117A N-Channel JFET from ON Semiconductor is a reliable and versatile component that offers a combination of desirable features, making it an excellent choice for designers looking to enhance the performance of their electronic circuits.

You May Also Be Interested in

ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4066 $58.9570
350+ $0.3337 $116.7950
540+ $0.3232 $174.5280
740+ $0.3128 $231.4720
955+ $0.3024 $288.7920
1,280+ $0.2711 $347.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 358,360 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess