EN
  • EN
  • DE

CCM03-3013LFT R102

Part No CCM03-3013LFT R102
Manufacturer C&K Components
Catalog Memory Connectors - PC Card Sockets
Description CONN SIM/SAM CARD HINGED TYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer C&K
Packaging Reel
Card Type SIM, SAM Card
Number of Positions 8 (6 + 2)
Connector Type Connector and Ejector
Insertion, Removal Method Hinged Lid
Mounting Style Surface Mount, Right Angle
Features Switch
Height Above Board 0.106" (2.70mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803859-CCM03-3013LFT R102
Ultra Librarian 3D Model Ultra Librarian CCM03-3013LFT R102 CAD Model

Description

The CCM03-3013LFT R102 is a connector and ejector from C&K.

  • Packaging: Reel
  • Manufacturer Pack Quantity: 1,000
  • Positions: 8 (6 Normal, 2 Switch)
  • Mounting Style: Surface Mount, Right Angle
  • Contact Finish: Gold
  • Height Above Board: 0.106" (2.70mm)
  • Card Type: SIM, SAM
  • Insertion/Removal: Hinged Lid
  • Mounting Feature: Normal, Standard - Top
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Amphenol
CONN SIM/SAM CARD R/A SMD
Need more? Email Us
Molex, LLC
CONN SIM CARD PUSH-PULL R/A SMD
Need more? Email Us
ATTEND Technology
CONN MINI SIM SOCKET
Lowest to $1.2166
Foxconn Optical Interconnect Technology, Inc.
Surface Mount 260P SMD,P=0.5mm,Surface Mount,Right Angle Inline Module Sockets RoHS
Lowest to $1.9180
Molex, LLC
2.54mm (.100") SIM Card Connector, 6 Circuits, SMT, with Guide Rail, Housing Height 1.45mm (.057"), Lead Free | 1.45MM LOW PROFILE SIM CARD CONN
Need more? Email Us
Korea Hro parts Co., Ltd.
Micro SD card (TF card) Connector and Ejector Push-Push Surface Mount
Lowest to $0.2038
Amphenol FCI
SMARTCARD CNR L26 F04 LF
Lowest to $0.8143
Molex, LLC
6 Position Card Connector Micro SIM Surface Mount, Right Angle Gold
Need more? Email Us
GCT
SIM NANO HINGED, 6P, 1.40MM PROF
Lowest to $1.9151

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4701 $152.6844
60+ $3.3582 $201.4920
78+ $3.2463 $253.2114
104+ $2.9104 $302.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess