EN
  • EN
  • DE

CCM012013BPLFTR201

Part No CCM012013BPLFTR201
Manufacturer C&K Components
Catalog Memory Connectors - Accessories
Description CONN SMART CARD PUSH-PULL R/A  /  10 (8 + 2) Position Card Connector Smart Card Surface Mount, Right Angle Gold
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Memory Connectors - PC Card Sockets
Mfr C&K
Series CCM01
Package Bulk
Product Status Obsolete
Card Type Smart Card
Number of Positions 10 (8 + 2)
Connector Type Connector
Insertion, Removal Method Push In, Pull Out
Mounting Type Surface Mount, Right Angle
Features Board Guide, Switch
Height Above Board 0.244" (6.20mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Base Product Number CCM01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names Y1112-2013BPLFT,Y1112-2013BP LFT,CCM01-2013BP LFT R201,PVA10AH31.2NV2
Standard Package 200
Win Source Part Number 1006498-CCM012013BPLFTR201
Ultra Librarian 3D Model Ultra Librarian CCM012013BPLFTR201 CAD Model

Description

The CCM012013BPLFTR201 is a connector manufactured by C&K.

  • Series: CCM01
  • Positions: 10 (8 + 2)
  • Connector Type: Connector
  • Contact Finish: Gold
  • Height Above Board: 0.244" (6.20mm)
  • Package: Bulk
  • Card Type: Smart card
  • Insertion, Removal Method: Push in, pull out
  • Mounting Feature: Normal, standard - top
  • Mounting Type: Surface mount, right angle
  • Status: Obsolete

You May Also Be Interested in

Molex, LLC
LATCH CONN ASSY FOR MINI PCI
Lowest to $0.5448
Molex, LLC
2.54mm Pitch ChipSIM Connector with Ejector, 6 Circuits, with Pegs, Blue Button
Need more? Email Us
Molex, LLC
1.42mm Height micro-SIM Card Connector, 1.00mm Pitch, Push-Push, Surface Mount, Normal Mount, with Detect Switch, 6...
Need more? Email Us
Maxim Integrated
CONN IBUTTON CARD PUSH-PULL PCB / 2 Position Card Connector iButton Through Hole Gold
Need more? Email Us
Yamaichi
FPS009 Series Push-Push Standard Surface Mount SD Card Connector
Lowest to $1.3279
Yamaichi
NANOSIM CARD TRAY FOR FUS006-321
Need more? Email Us
TE Connectivity
SD CARD CONNECTOR EMBOSS ASSY / 10 (8 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold
Lowest to $2.8910
Molex, LLC
Conn SIM Card M 6 POS 2.54mm Solder RA SMD 0.5A/Contact Embossed T/R
Need more? Email Us
Molex, LLC
LATCH ASSY FOR MINIPCI W/COVER / Connector Latch For PCI Express Mini Card
Lowest to $0.5279

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess