EN
  • EN
  • DE
Part No BD08
Manufacturer C&K Components
Catalog DIP Switches
Description SWITCH SLIDE DIP SPST 100MA 5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - DIP Switches
Mfr C&K
Series BD
Package Tube
Product Status Active
Circuit SPST
Number of Positions 8
Current Rating (Amps) 100mA
Voltage Rating 5VDC
Actuator Type Slide (Standard)
Actuator Level Raised
Contact Material Phosphor Bronze
Contact Finish Gold
Height Above Board 0.297" (7.54mm)
Mounting Type Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Features -
Temperature Range - Operating -40°C ~ 85°C
Body Material Polybutylene Terephthalate (PBT), Glass Filled
Length 0.880" (22.35mm)
Mechanical Life 10,000 Cycles
Electrical Life 10,000 Cycles
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1376425-BD08
Ultra Librarian 3D Model Ultra Librarian BD08 CAD Model

Description

The BD08 is an 8-position DIP switch from C&K's BD series.

  • Current Rating: 100mA
  • Voltage Rating: 5VDC
  • Actuator Type: Slide
  • Termination Style: PC Pin
  • Mechanical Life: 10,000 Cycles
  • Electrical Life: 10,000 Cycles
  • Body Material: Polybutylene Terephthalate (PBT), Glass Filled
  • Height Above Board: 0.297" (7.54mm)
  • Actuator Level: Raised
  • Features: Washable

You May Also Be Interested in

Nidec Copal Electronics
SWITCH SLIDE DIP SPST 100MA 6V / Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Need more? Email Us
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $4.1005
C&K Components
SWITCH PIANO DIP SPST 100MA 5V
Lowest to $1.8353
CTS Electrocomponents
SWITCH SLIDE DIP SPST 50MA 24V
Lowest to $1.7463
Omron
DIP Switches / SIP Switches Half Pitch SMT DIP Switch
Lowest to $2.1195
Omron
SWITCH PIANO DIP SPST 25MA 24V
Need more? Email Us
Nidec Copal Electronics
SWITCH SLIDE DIP SPST 100MA 6V / Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Lowest to $3.1282
Diptronics
DIP Switches / SIP Switches SIDE ACT 4 POS
Lowest to $0.5892
CTS Electrocomponents
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $1.0701

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3853 $52.6236
28+ $3.5982 $100.7496
44+ $3.4857 $153.3708
60+ $3.3733 $202.3980
77+ $3.2608 $251.0816
103+ $2.9235 $301.1205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess