EN
  • EN
  • DE

A20503RNZQK

Part No A20503RNZQK
Manufacturer C&K Components
Catalog Rotary Switches
Description SWITCH ROTARY 5POS 2.5A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Positions 5
Index Stops Fixed
Number of Decks 1
Number of Poles per Deck 2
Circuit per Deck DP5T
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 2.5A (AC), 350mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 125 V
Actuator Type Flatted (6.35mm Dia)
Actuator Length 9.53mm
Angle of Throw 30°
Contact Material Silver (Ag)
Contact Finish Silver
Mounting Type Panel Mount
Termination Style Solder Lug
Features Epoxy Sealed Terminals, Splashproof Bushing Seal
Depth Behind Panel 20.83mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1559359-A20503RNZQK
Ultra Librarian 3D Model Ultra Librarian A20503RNZQK CAD Model

Description

N

You May Also Be Interested in

Grayhill Inc.
SWITCH ROTARY SHAFT/PANEL SEAL, / Rotary Switch 2 Position SPDT 1A (AC/DC) 115 VAC Panel Mount, Through Hole, Right Angle
Need more? Email Us
TE Connectivity
SWITCH ROTARY 4POS 0.4VA 20V / Rotary Switch 4 Position 3P4T 0.4VA (AC/DC) 20 VAC Panel Mount, Through Hole
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 6POS 5A 115V / Rotary Switch 6 Position SP6T 5A (AC), 1A (DC) 115 VAC Panel Mount
Need more? Email Us
C&K Components
C&k Series-sk Comax SK-12E01-G 6
Need more? Email Us
Broadcom Limited
Optical Encoder Rotary Incremental Flat Straight Digital Square Wave Panel Mount Cable 32CPR
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 3POS 150MA 115V
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 125 DEG;C, SHAFT/P / Rotary Switch 3 Position SP3T 5A (AC), 2A (DC) 115 VAC Panel Mount
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY MILITARY, 90 DEG 1
Need more? Email Us
C&K Components
C&k Series-ss Comax SS-22J06-G 6 B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess