EN
  • EN
  • DE

HASK0038

Part No HASK0038
Manufacturer C&K Components
Catalog Rotary Switches
Description C&k Series-sk Comax SK-12E01-G 6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1181114-HASK0038
Categories Rotary Switches
Manufacturer C&K Components
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HASK0038 CAD Model

Description

The HASK0038 is a series of snap-acting switches manufactured by C&K Components, a leading provider of electromechanical switches. These switches are designed to provide a precise and reliable switching action with a tactile feedback, making them suitable for a wide range of applications where a clear and positive switch activation is required.

Applications

  • Consumer electronics (e.g., remote controls, gaming devices)
  • Industrial control panels
  • Medical equipment
  • Automotive electronics (e.g., dashboard switches)
  • Test and measurement equipment

Features

  • Snap-action mechanism: Provides a crisp and tactile switching action.
  • Compact size: Designed for space-constrained applications.
  • High reliability: Ensures long-lasting performance and durability.
  • Various actuator options: Available with different actuator styles (e.g., plunger, lever) to suit various application requirements.
  • Multiple terminal options: Offered with various terminal configurations (e.g., through-hole, surface mount) for easy integration.
  • RoHS compliant: Complies with environmental regulations.
  • Wide operating temperature range: Suitable for use in various environmental conditions.

Benefits

  • Reliable switching: Snap-action mechanism ensures consistent and reliable switching performance.
  • Easy integration: Compact size and various terminal options simplify integration into electronic designs.
  • Long lifespan: High reliability ensures long-lasting performance, reducing the need for frequent replacements.
  • Versatile applications: Suitable for a wide range of applications due to its various features and options.

Additional Details

The HASK0038 series switches are typically rated for specific voltage and current levels. The actuator style, terminal configuration, and electrical ratings vary depending on the specific model within the series. Detailed specifications, including dimensions, operating force, and electrical characteristics, can be found in the product datasheet available from C&K Components. It is important to consult the datasheet to select the appropriate switch for a specific application.

You May Also Be Interested in

Grayhill Inc.
SWITCH ROTARY 2-8POS 150MA 115V
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 5POS 1A 115V
Need more? Email Us
C&K Components
SWITCH ROTARY 12POS 2.5A 125V
Need more? Email Us
Electroswitch
SWITCH ROTARY 2-3POS 500MA 115V
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 2-5POS 150MA 115V
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 2-10POS 250MA 115V
Need more? Email Us
C&K Components
SWITCH ROTARY 6POS 150MA 60V
Lowest to $16.1018
Grayhill Inc.
SWITCH ROTARY 5POS 250MA 115V
Need more? Email Us
C&K Components
SWITCH ROTARY 6POS 2.5A 125V
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess