EN
  • EN
  • DE

HASS0305

Part No HASS0305
Manufacturer C&K Components
Catalog Rotary Switches
Description C&k Series-ss Comax SS-22J06-G 6 B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979413-HASS0305
Categories Rotary Switches
Manufacturer C&K Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HASS0305 CAD Model

Description

The HASS0305 is a rotary switch manufactured by C&K Components. Rotary switches are used to control circuits by rotating a shaft to select different positions or contacts. This particular model is designed for applications requiring precise and reliable switching.

Applications

  • Instrumentation: Used in various types of test and measurement equipment for selecting different ranges, functions, or parameters.
  • Control Panels: Found in industrial control panels to switch between different operating modes or settings.
  • Audio Equipment: Employed in amplifiers, mixers, and other audio devices for channel selection, gain control, or tone adjustment.
  • Medical Devices: Integrated into medical equipment for mode selection or parameter adjustment.
  • Communication Equipment: Utilized in communication devices for channel or frequency selection.

Features

  • Switch Type: Rotary.
  • Number of Positions: Specifies the number of selectable positions on the switch.
  • Contact Material: High-quality contact materials ensure reliable and low-resistance switching.
  • Mounting Style: Typically panel mount for secure installation.
  • Actuator Style: Knob or shaft type actuator for manual operation.
  • Electrical Ratings: Specifies the maximum voltage and current the switch can handle.
  • Operating Temperature: The range of temperatures within which the switch will function reliably.
  • Termination Style: Describes how the switch is connected to the circuit (e.g., solder lugs, PCB pins).

Benefits

  • Reliable Switching: Provides consistent and dependable switching performance.
  • Durable Construction: Designed for long-term use in demanding environments.
  • Easy to Operate: User-friendly design for simple and intuitive control.
  • Versatile Applications: Suitable for a wide range of applications requiring rotary switching.
  • Compact Size: Allows for integration into space-constrained designs.

Additional Details

The HASS0305 rotary switch is often characterized by its robust construction and ability to withstand a high number of switching cycles. The specific number of positions, electrical ratings, and termination style will vary depending on the exact configuration. Engineers and designers select this type of switch for its reliability and ease of integration into various electronic systems. Its durable design makes it a suitable choice for applications where consistent performance and longevity are essential.

You May Also Be Interested in

Electroswitch
SWITCH ROTARY 2-6POS 300MA 125V
Need more? Email Us
Electroswitch
SWITCH ROTARY 2-12POS 1A 125V
Need more? Email Us
C&K Components
SWITCH ROTARY 6POS 250MA 125V
Need more? Email Us
Electroswitch
SWITCH ROTARY 2-3POS 500MA 115V
Need more? Email Us
C&K Components
SWITCH ROTARY 7POS 2.5A 125V
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 5POS 1A 115V
Need more? Email Us
C&K Components
SWITCH ROTARY 6POS 2.5A 125V
Need more? Email Us
C&K Components
SWITCH ROTARY 4POS 2.5A 125V
Need more? Email Us
CTS Electrocomponents
SWITCH ROTARY 12POS 750MA 125V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess