Products specifications Report Issue?

Manufacturer Bytes
Win Source Part Number 1258545-SR1045
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SR1045 CAD Model

Description

The Bytes 1258545-SR1045 is an electronic component that is designed to meet the needs of your electronic devices.

  • Manufactured by: Bytes
  • Win Source Part Number: 1258545-SR1045
  • Supply and Demand Status: balanced
  • Designed to: meet the specifications of your electronic devices, ensuring that they function at their optimal level.

You May Also Be Interested in

Microchip Technology
N-Channel Enhancement-Mode Vertical DMOS FET | MOSFET N-CH 60V 300MA TO92-3
Need more? Email Us
ECAD model for TN2106N3-G
STMicroelectronics
44-V, 5.5-A, quad power half bridge | IC QUAD HALF BRIDGE AMP PWRSO36
Need more? Email Us
ECAD model for STA510F
Texas Instruments
2.7 V TO 5.5 V LOW POWER 8-BIT DIGITAL-TO-ANALOG CONVERTERS WITH POWER DOWN
Need more? Email Us
ECAD model for TLV5623IDGKRG4
Texas Instruments
Single 2-Input NAND Gate With Open-Drain Output
Need more? Email Us
ECAD model for SN74LVC1G38DBVRE4
Texas Instruments
Advanced LinCMOSE LOW-NOISE CHOPPER-STABILIZED OPERATIONAL AMPLIFIERS | IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
ECAD model for TLC2654ACP
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $8.8510
ECAD model for SN65MLVD129DGGR
Renesas Electronics America
Low Noise, Low Power, Low Cost | IC DGTL POT 10KOHM 16TAP 8MSOP
Need more? Email Us
ECAD model for X9116WM8Z-2.7
Sipex Corporation
+5V Powered Multi-Channel RS-232 Drivers/Receivers
Need more? Email Us
ECAD model for SP234AEP
Texas Instruments
TPS6200x High-Efficiency Step-Down Low Power DC-DC Converter
Need more? Email Us
ECAD model for TPS62000YZGT

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention