EN
  • EN
  • DE

DAC707P

Part No DAC707P
Manufacturer Burr-Brown (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1017013-DAC707P
Categories OEM Parts(C-E)
Manufacturer Burr-Brown (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC707P CAD Model

Description

The DAC707P is a 16-bit digital-to-analog converter (DAC) from Burr-Brown, which is now part of Texas Instruments (TI). It's designed for precision applications requiring high resolution and accuracy in converting digital signals to analog voltages. The DAC707P offers excellent linearity and low noise, making it suitable for demanding instrumentation and control systems.

Applications:

  • Process Control Systems
  • ATE (Automatic Test Equipment)
  • Data Acquisition Systems
  • Servo Motor Control
  • Precision Instrumentation
  • Medical Equipment

Features:

  • Resolution: 16 bits
  • Settling Time: (Settling time details not publicly available without further research)
  • Linearity: Excellent linearity performance (Specific value needs further research)
  • Output Voltage Range: (Output voltage range details not publicly available without further research, typically ±10V or 0-10V)
  • Interface: Parallel data input
  • Package: DIP (Dual Inline Package)

Benefits:

  • High resolution provides precise analog signal generation.
  • Excellent linearity ensures accurate conversion across the entire output range.
  • Low noise minimizes signal distortion and improves signal-to-noise ratio.
  • Stable performance over temperature variations.
  • Easy to interface with microprocessors and digital systems using the parallel data input.

Additional Details:

The DAC707P typically requires external reference voltage for operation. It usually uses a precision voltage reference to achieve optimal accuracy. The device's architecture and design are optimized for low glitch energy and fast settling time, making it suitable for dynamic applications. Proper power supply decoupling is crucial for minimizing noise and ensuring stable operation.

Specifications:

  • Power Supply Voltage: (Power supply voltage details not publicly available without further research, typically ±15V or +5V)
  • Operating Temperature Range: (Operating temperature range details not publicly available without further research)
  • Differential Linearity Error (DLE): (DLE details not publicly available without further research)

You May Also Be Interested in

Kemet
Lowest to $0.0393
Kemet
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess