EN
  • EN
  • DE

PX0441/4M50

Part No PX0441/4M50
Manufacturer Bulgin
Catalog USB Cables
Description CBL USB2.0 A PLG-MIN B PL W/COUP / USB 2.0 Cable A Male to Mini B Male (Circular Coupling) 14.76' (4.50m) Shielded
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - USB Cables
Mfr Bulgin
Series Buccaneer® 400
Package Box
Configuration A Male to Mini B Male (Circular Coupling)
Length 14.76' (4.50m)
Specifications USB 2.0
Transfer Rate 480Mbps
Shielding Shielded
Color Black
Features Data Transfer and Charge, Industrial Environments - IP68
Base Product Number PX0441
Standard Package 100
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.2000
Win Source Part Number 1338990-PX0441/4M50
Ultra Librarian 3D Model Ultra Librarian PX0441/4M50 CAD Model

Description

The 1338990-PX0441/4M50 cable assembly from Bulgin is a USB 2.0 type.

  • Type: USB 2.0
  • Environment: Industrial
  • IP Rating: IP68
  • Length: 14.76 feet
  • Shielded: Yes
  • Transfer Rate: 480Mbps
  • Configuration: A Male to Mini B Male (Circular Coupling)
  • Color: Black
  • Series: Buccaneer 400
  • Package: Box
  • Standard Package: 100
  • REACH: Unaffected

You May Also Be Interested in

Tripp Lite
CBL A PLUG-A PLUG W/COUPL 10'
Lowest to $38.1662
Molex, LLC
CBL USB2.0 A RCPT-WIRE W/COUPL
Need more? Email Us
Samtec Inc.
Need more? Email Us
Amphenol
CBL A PLUG TO OPEN W/COUPL 3.28' / USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to Cable, Round (Circular Coupling) 3.28' (1.00m) Shielded
Need more? Email Us
Samtec Inc.
Lowest to $14.1996
Tripp Lite
CABLE A RCPT TO A PLUG 16.4' / USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Female, with Power Jack to A Male 16.40' (5.00m) Shielded
Need more? Email Us
Wurth Electronics Inc
CABLE A RCPT TO C PLUG 0.16'
Need more? Email Us
Samtec Inc.
Need more? Email Us
Eaton Bussmann
MICROUSB DUO CHARGESMART RED TUL
Lowest to $0.1608

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess