EN
  • EN
  • DE

SCPU-17-G-3.00-BMS-AM

Part No SCPU-17-G-3.00-BMS-AM
Manufacturer Samtec Inc.
Catalog USB Cables
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>USB Cables
Mfr Samtec Inc.
Series AccliMate™ SCPU
Package Bag
Product Status Obsolete
Configuration A Male to B Male (Circular Coupling)
Length 9.84' (3.00m)
Specifications USB 2.0
Wire Gauge 20 AWG, 25 AWG, 28 AWG
Shielding Shielded
Color Black
Features Data Transfer and Charge, Industrial Environments - IP68
Base Product Number SCPU-17
Other Names SCPU-G-3.00-SB,SAM8634,SCPU-17-G-3.00-SB
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.2000
Win Source Part Number 1309217-SCPU-17-G-3.00-BMS-AM
Ultra Librarian 3D Model Ultra Librarian SCPU-17-G-3.00-BMS-AM CAD Model

Description

The AccliMate™ SCPU USB cable assembly is a high-quality cable designed for data transfer and charging in industrial environments.

  • Data Transfer: Data Transfer and Charging
  • Rating: IP68
  • Shielding: Shielded
  • Length: 9.84 feet
  • Wire Gauge: 20, 25, and 28 AWG
  • Configuration: A Male to B Male (Circular Coupling)
  • Package: Bag
  • Manufacturer: Samtec Inc.
  • Lifecycle Status: Obsolete

You May Also Be Interested in

Amphenol
CBL USB2.0 A RCPT-OPEN W/COUPL
Need more? Email Us
Omron
5M PASS USB3 A TO MIC B M/M LS
Need more? Email Us
Omron
5M PASS USB2 A TO MIN B M/M LS
Need more? Email Us
Amphenol
CBL USB2.0 A RCPT-OPEN W/COUPL
Need more? Email Us
Molex, LLC
CBL USB2.0 A RCPT-WIRE W/COUPL
Need more? Email Us
WAGO Corporation
USB A-B CABLE; 3 M
Need more? Email Us
Tripp Lite
CBL USB2.0 A RCPT TO A PLUG 1'
Need more? Email Us
Omron
.3M PASS USB2 A TO MINB M/M LS
Need more? Email Us
Adafruit Industries LLC
USB 2.0 Cable Mini B Female to Mini B Male 1.00' (304.8mm) Shielded
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess