Products specifications Report Issue?

Category Cable Assemblies - USB Cables
Mfr SparkFun Electronics
Package Bulk
Product Status Obsolete
Configuration A Male to B Male, Micro B Male, Mini B Male
Length 6.00' (1.83m)
Specifications USB 2.0
Color Red
Features Data Transfer and Charge
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.42.2000
Win Source Part Number 435996-CAB-11515
Ultra Librarian 3D Model Ultra Librarian CAB-11515 CAD Model

Description

The 435996-CAB-11515 is a high-quality USB cable assembly designed for data transfer and charging.

  • Length: 6.00' (1.83m)
  • Color: Red
  • USB Specification: USB 2.0
  • Configuration: A Male to B Male, Micro B Male, and Mini B Male
  • Package: Bulk
  • Standard Package: 1 piece
  • Brand: SparkFun Electronics
  • Status: Obsolete

You May Also Be Interested in

Omron
4M PASS USB3 A TO MIC B M/M LS
Need more? Email Us
ECAD model for CBL-PD302MBS-4M
Eaton Bussmann
MICROUSB DUO CHARGESMART RED TUL
Need more? Email Us
ECAD model for MDC06
Tripp Lite
CBL USB2.0 A RCPT TO A PLUG 6' / USB 2.0 Cable A Female to A Male 6.00' (1.83m) Shielded
Need more? Email Us
ECAD model for U024-006-BE
Omron
2M PASS USB3 A TO MIC B M/M LS
Need more? Email Us
ECAD model for CBL-PD302MBS-2MRA
Omron
3M PASS USB3 A TO MIC B M/M LS
Need more? Email Us
ECAD model for CBL-PD302MBS-3M
Omron
2M PASS USB3 A TO MIC B M/M LS
Need more? Email Us
ECAD model for CBL-PD302MBS-2M
SparkFun Electronics
CBL A PLG-B PLUG MCR B PLG MIN B / USB 2.0 Cable A Male to B Male, Micro B Male, Mini B Male 6.00' (1.83m)
Need more? Email Us
ECAD model for CAB-11515
Omron
1M PASS USB3 A TO MIC B M/M LS
Need more? Email Us
ECAD model for CBL-PD302MBS-1MRA
Wurth Electronics Inc
CABLE A RCPT TO C PLUG 0.16'
Need more? Email Us
ECAD model for 632905731122

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention