EN
  • EN
  • DE

PA-1102-WH

Part No PA-1102-WH
Manufacturer Bud Industries
Catalog Boxes, Enclosures, Racks
Description PANEL ALUMINUM 19" WHITE TEXTURE / Metal, Aluminum Panel, Front 19.000" L x 3.500" W x 0.125" H (482.60mm x 88.90mm x 3.18mm) White
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Rack Components
Mfr Bud Industries
Series PA
Package Bulk
Type Panel, Front
Dimension 19.000" L x 3.500" W x 0.125" H (482.60mm x 88.90mm x 3.18mm)
Color White
Material Metal, Aluminum
For Use With/Related Products 19" Panel Width Racks
Ventilation Non-Vented
Weight 0.75 lb (340.19 g)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7612.90.5000
Other Names PA 1102 WH,PA1102WH
Standard Package 1
Win Source Part Number 987885-PA-1102-WH
Ultra Librarian 3D Model Ultra Librarian PA-1102-WH CAD Model

Description

The Bud Industries PA-1102-WH is a versatile and durable plastic enclosure designed to house and protect electronic components and assemblies. Made from high-quality ABS plastic, this enclosure offers excellent impact resistance and provides a professional appearance for various applications.

Applications

  • Small electronics projects and prototypes.
  • Instrumentation and control systems.
  • DIY electronics enclosures.
  • Security systems.
  • Networking devices.

Features

  • Durable ABS Plastic Construction: Provides excellent impact resistance and protection for enclosed components.
  • White Color: Offers a clean and professional appearance.
  • Lightweight Design: Easy to handle and integrate into various systems.
  • Molded-in Mounting Bosses: Simplifies component mounting and assembly.
  • Two-Piece Design: Allows for easy access to internal components.
  • Smooth Surface Finish: Suitable for labeling and customization.

Benefits

  • Protection of Electronic Components: The durable ABS plastic enclosure protects sensitive electronic components from damage due to impact, dust, and moisture.
  • Professional Appearance: The white color and smooth surface finish provide a clean and professional look for your projects.
  • Easy Assembly: The molded-in mounting bosses simplify component mounting and assembly, saving time and effort.
  • Versatile Application: Suitable for a wide range of electronic projects and applications.
  • Cost-Effective Solution: Provides a durable and reliable enclosure solution at an affordable price.

The Bud Industries PA-1102-WH enclosure is designed for ease of use and versatility. Its two-piece design allows for easy access to internal components, and the molded-in mounting bosses simplify component mounting and assembly. The enclosure's smooth surface finish is ideal for labeling and customization, allowing you to create a professional-looking product.

Technical Specifications:

  • Material: ABS Plastic
  • Color: White
  • Dimensions: (Research needed for specific dimensions based on common sizes)
  • Mounting: Molded-in mounting bosses
  • Design: Two-piece

Bud Industries is a trusted manufacturer of electronic enclosures, known for their quality and reliability. The PA-1102-WH enclosure is a testament to their commitment to providing high-quality solutions for electronic applications.

You May Also Be Interested in

Hammond Manufacturing
BOX ABS GRY/CL 3.540"L X 2.440"W / Box Plastic, ABS Gray, Clear Cover/Door Cover Included 3.540" L x 2.440" W (89.92mm x 61.98mm) X 1.570" (39.88mm)
Need more? Email Us
Hammond Manufacturing
BOX ALUM NAT 6.299"L X 6.496"W / Box Metal, Aluminum Natural End Panel(s) 6.299" L x 6.496" W (159.99mm x 165.00mm) X 1.201" (30.51mm)
Need more? Email Us
Hammond Manufacturing
RACK SOLID / Metal, Aluminum Chassis, Enclosed 8.000" L x 8.300" W x 5.250" H (203.20mm x 210.82mm x 133.35mm) Black
Need more? Email Us
Hammond Manufacturing
TURRET / Metal, Stainless Steel Turret 16.620" L x 24.000" W x 20.000" H (422.15mm x 609.60mm x 508.00mm) Natural
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 20"L X 16"W / Box Metal, Steel Gray Hinged Door, Lid 20.000" L x 16.000" W (508.00mm x 406.40mm) X 9.000" (228.60mm)
Need more? Email Us
Bud Industries
SHELF OPEN RACK VENTILATED 19" / Metal, Steel Shelf, Fixed 19.000" L x 19.000" W x 5.218" H (482.60mm x 482.60mm x 132.54mm) Black
Need more? Email Us
Bud Industries
BOX ABS BLACK 3"L X 3"W / Box, Potting Plastic, ABS Black Open End(s) 3.000" L x 3.000" W (76.20mm x 76.20mm) X 1.500" (38.10mm)
Need more? Email Us
Hammond Manufacturing
BOX ABS TRN BLUE 3.43"L X 2.28"W / Box Plastic, ABS Translucent - Blue Cover Included 3.427" L x 2.279" W (87.05mm x 57.89mm) X 1.604" (40.75mm)
Need more? Email Us
Bud Industries
BOX ALUM NAT 7.559"L X 3.780"W / Box Metal, Aluminum Natural Cover Included 7.559" L x 3.780" W (192.00mm x 96.01mm) X 2.638" (67.00mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess