EN
  • EN
  • DE

ADSP-2185LBST-133

Part No ADSP-2185LBST-133
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Microcomputer / DSP Fixed-Point 16bit 32.2MHz 52MIPS 100-Pin LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173539-ADSP-2185LBST-133
Popularity Medium
Supply and Demand Status Balance
Family Name ADSP-2185L
Introduction Date December 11, 1997
ECCN 3A991.a.2
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADSP-2185LBST-133 CAD Model

Description

ADSP-2185LBST-133 DSP Chip

The ADSP-2185LBST-133 is a state-of-the-art digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This high-performance integrated circuit is designed to meet the rigorous demands of signal processing applications that require fast and efficient data manipulation. The ADSP-2185LBST-133 is part of the ADSP-218x family, which is known for its exceptional computational speed and processing power.

This DSP operates at a core frequency of 133 MHz, which enables it to execute up to 133 million instructions per second (MIPS). This impressive performance is achieved through its innovative architecture that includes a powerful 16-bit fixed-point processor. The processor is optimized for a wide range of applications, including audio processing, industrial control, instrumentation, and telecommunications.

With 80 KB of on-chip memory, the ADSP-2185LBST-133 allows for efficient program execution and data storage. The memory is divided into separate blocks for program and data, which helps in maximizing the throughput and minimizing latency. Additionally, the DSP features a host of peripheral interfaces, including serial ports, parallel ports, and timers, which provide excellent connectivity options for a variety of external devices.

The ADSP-2185LBST-133 also boasts dynamic power management capabilities, enabling it to adjust the power consumption according to the processing load. This feature is particularly beneficial for portable and battery-powered devices, where power efficiency is critical.

This DSP is available in a 128-pin LQFP (Low-profile Quad Flat Package), which ensures a compact footprint while providing ample pin-outs for interfacing with other components. Its robust design and reliability make it an ideal choice for designers who are looking for a versatile DSP that can deliver exceptional performance in a wide range of operating conditions.

For engineers and system developers requiring a high-speed, efficient, and reliable DSP solution, the ADSP-2185LBST-133 from Analog Devices Inc represents an excellent choice that combines performance with versatility.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.9230 $113.8460
3+ $46.7059 $140.1177
4+ $45.2460 $180.9840
6+ $43.7872 $262.7232
7+ $42.3273 $296.2911
10+ $37.9487 $379.4870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess