EN
  • EN
  • DE

1447AH10

Part No 1447AH10
Manufacturer Hammond Manufacturing
Catalog Boxes
Description BOX STEEL GRAY 42"L X 31.38"W / Single Door Disconnect Enclosures
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series 1447A
Container Type Box
Dimension 42.000" L x 31.380" W (1066.80mm x 797.05mm)
Height 10.000" (254.00mm)
Area (L x W) 1318" (8503cm)
Design Hinged Door, Lid
Material Metal, Steel
Color Gray
Thickness 14 Gauge
Features Interior Panels
Ratings IP54, JIC EGP-1-1967, NEMA 12,13, UL-508
Shipping Info Drop shipped from the Manufacturer's Warehouse
Weight 137 lbs (62.1kg)
Win Source Part Number 768355-1447AH10
Popularity Medium
Supply and Demand Status Balance
Introduction Date April 09, 2007
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 1447AH10 CAD Model

Description

The Hammond Manufacturing 706728 is a high-quality metal enclosure designed for electronic components.

  • Material: Steel
  • Door: Hinged
  • Lid: Yes
  • Thickness: 14 gauge
  • Ratings: IP54, JIC EGP-1-1967, NEMA 12,13, UL-508
  • Panels: Interior
  • Shipping Container: Box
  • Weight: 137 lbs
  • Area: 1318 inches

You May Also Be Interested in

Hoffman Enclosures, Inc.
BOX STEEL GRAY 24.02"L X 24.02"W
Need more? Email Us
Hoffman Enclosures, Inc.
BOX STEEL GRAY 20"L X 20"W / Gray Steel Wall Mount Enclosure
Need more? Email Us
Hammond Manufacturing
BOX FIBERGLASS GRY 11.77"LX9.9"W
Need more? Email Us
Hammond Manufacturing
BOX FIBERGLASS GRY 11.77"LX9.9"W
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 12"L X 10"W
Need more? Email Us
Hoffman Enclosures, Inc.
JUNCTION BOX FIBERGLASS14"LX10"W
Need more? Email Us
Hammond Manufacturing
BOX ALUM BLACK 8.66"L X 6.5"W
Need more? Email Us
Hoffman Enclosures, Inc.
BOX ALUM GRAY 8.66"L X 4.72"W
Need more? Email Us
Bud Industries
BOX ABS GRAY 3.63"L X 2.25"W
Lowest to $4.2122

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess