EN
  • EN
  • DE

PI5V331WEX

Part No PI5V331WEX
Manufacturer Pericom
Catalog Interface - Analog Switches - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches - SpecialPurpose
Manufacturer Pericom
Win Source Part Number 348158-PI5V331WEX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI5V331WEX CAD Model

Description

The PI5V331WEX is a 3.3V, single-pole, double-throw (SPDT) analog switch manufactured by Pericom (now Diodes Incorporated). It's designed for routing analog or digital signals in various electronic systems. The SPDT configuration allows the switch to connect a common input to one of two possible outputs, or vice versa. This makes it useful for applications where signal selection or multiplexing is required with minimal signal degradation.

Applications:

  • Signal Selection: Used in systems where a single input signal needs to be selectively routed to one of two possible outputs.
  • Audio/Video Switching: Employed in audio and video equipment to switch between different audio or video sources.
  • Data Multiplexing: Utilized for multiplexing data signals in communication systems.
  • Portable Devices: Found in portable devices where space is limited, and signal switching is necessary.
  • PC Peripherals: Switching of data lines in PC peripherals like USB or audio devices.

Features:

  • SPDT Configuration: Single-pole, double-throw configuration for versatile signal routing.
  • Low On-Resistance: Features low on-resistance to minimize signal loss and distortion.
  • Wide Bandwidth: Supports a wide bandwidth for switching high-frequency signals.
  • Low Crosstalk: Minimizes crosstalk between channels to prevent signal interference.
  • Low Insertion Loss: Ensures minimal signal attenuation during switching.
  • Fast Switching Speed: Provides fast switching speed for high-speed applications.
  • 3.3V Operation: Operates from a 3.3V power supply.

Benefits:

  • Improved Signal Integrity: Minimizes signal loss and distortion, ensuring high signal quality.
  • Increased System Flexibility: Provides flexible signal routing capabilities, allowing for easy customization of systems.
  • Reduced Signal Interference: Minimizes crosstalk between channels, preventing signal interference.
  • Simplified System Design: Simplifies system design by providing a compact and easy-to-use switching solution.
  • Enhanced System Performance: Enables high-speed signal switching, leading to improved overall system performance.

The PI5V331WEX is typically packaged in a small form factor, such as a MSOP (Mini Small Outline Package) or similar, to minimize board space. Specific electrical characteristics, such as on-resistance and bandwidth, can be found in the product datasheet. This analog switch is designed for general purpose switching applications, and the specific control logic and voltage levels can be determined from the datasheet as well. It can switch both analog and digital signals and the speed of operation make it useful for high speed data signals as well as video.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess