EN
  • EN
  • DE

PEX8780-AA80BI G

Part No PEX8780-AA80BI G
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 273137-PEX8780-AA80BI G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEX8780-AA80BI G CAD Model

Description

The Broadcom PEX8780-AA80BI G is a high-performance PCIe Gen3 switch, designed to address the increasing bandwidth demands of modern data centers and high-performance computing environments. This switch provides a robust and scalable solution for interconnecting various devices, enabling efficient data transfer and management.

Applications:

  • High-Performance Computing (HPC): Interconnects CPUs, GPUs, and accelerators in demanding parallel processing applications.
  • Data Center Servers: Facilitates high-speed communication between network interface cards (NICs), storage controllers, and processors to optimize server performance.
  • Storage Systems: Enables connectivity for high-speed storage devices like SSDs, enhancing data throughput and reducing latency.
  • Workstations: Supports multiple high-end graphics cards and other peripherals for professional applications such as video editing, 3D rendering, and scientific simulations.
  • Networking Equipment: Provides high-bandwidth connectivity for network switches, routers, and other networking devices.

Features:

  • PCIe Gen3 Support: Offers high-speed data transfer rates up to 8 GT/s per lane, maximizing bandwidth.
  • 80 Lanes: Provides a large number of lanes for connecting multiple devices and supporting complex topologies.
  • 80 Ports: Supports a high density of end-points and devices, enabling scalability.
  • Low Latency: Minimizes delays in data transmission, improving overall system responsiveness.
  • Advanced Error Handling: Includes features for detecting and correcting errors, ensuring data integrity and system stability.
  • Flexible Port Configuration: Allows for customizing the switch configuration to meet specific system requirements and optimize performance.
  • Integrated SerDes: Reduces the need for external components, simplifying system design and reducing BOM costs.
  • Power Management Features: Optimizes power consumption for energy efficiency and reduces operating expenses.

Benefits:

  • Increased Bandwidth: High-speed PCIe Gen3 support ensures maximum data transfer rates, improving overall system performance.
  • Improved Scalability: The large number of lanes and ports allows for connecting multiple devices and scaling the system as needed.
  • Reduced Latency: Low latency operation minimizes delays, resulting in faster response times and improved application performance.
  • Enhanced Reliability: Advanced error handling features ensure data integrity and system stability, minimizing downtime.
  • Simplified System Design: Integrated SerDes reduces the need for external components, streamlining the design process and reducing BOM costs.
  • Energy Efficiency: Power management features optimize power consumption, reducing operating costs and minimizing environmental impact.

The PEX8780-AA80BI G is a versatile and high-performance PCIe switch suitable for a wide range of demanding applications. Its combination of high bandwidth, scalability, and reliability makes it an ideal choice for data centers, high-performance computing environments, and other applications where performance and data integrity are critical. The device's advanced features and flexible configuration options enable designers to optimize their systems for specific requirements and maximize performance.

You May Also Be Interested in

Princeton
Need more? Email Us
NIKO-SEM
Lowest to $0.2599
NIKO-SEM
Lowest to $0.1268
NIKO-SEM
Lowest to $0.2189
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.1571
NIKO-SEM
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $135.3384 $135.3384
2+ $130.8271 $261.6542
3+ $117.2933 $351.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess