EN
  • EN
  • DE

MAX14579EETA+T

Part No MAX14579EETA+T
Manufacturer Maxim Integrated
Catalog Audio Special Purpose
Description IC HEADSET DETECTOR 3.5MM TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Purpose Detection Switch
Applications Consumer Audio
Number of Channels 1
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-TDFN-EP (2x2)
Win Source Part Number 1066126-MAX14579EETA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14579EETA+T CAD Model

Description

Maxim Integrated MAX14579EETA+T Audio Jack Accessory Monitor and Control IC

The Maxim Integrated MAX14579EETA+T is an advanced accessory monitor and control integrated circuit (IC) designed for mobile devices that utilize an audio jack. This compact, high-performance IC provides a versatile solution for detecting various accessories such as headphones, headsets, audio/video (A/V) cables, and microphones that are plugged into the 3.5mm audio jack of portable electronics.

With its small 16-pin TQFN package, the MAX14579EETA+T is optimized for space-constrained applications, making it an ideal choice for smartphones, tablets, laptops, and other portable media devices. The IC integrates multiple key features that enhance the functionality and user experience of these devices.

Key Features:

  • Accessory Detection: The MAX14579EETA+T can differentiate between various plug types and configurations, enabling the host device to recognize the type of accessory connected and adjust its behavior accordingly.
  • Automatic Switching: It includes automatic switching between normal audio and accessory microphone signals, ensuring seamless transitions without user intervention.
  • Button Press Detection: The IC is capable of detecting button presses on accessories such as headsets, allowing for control of media playback or call handling directly from the accessory.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the audio jack interface from voltage spikes, enhancing the durability and longevity of the host device.
  • Low Power Consumption: Designed for battery-powered applications, the MAX14579EETA+T operates with minimal power consumption, helping to extend the battery life of portable devices.
  • Adjustable Load Detection: The IC includes adjustable load detection resistors, providing flexibility in configuring detection thresholds for different types of accessories.

The MAX14579EETA+T simplifies the design of audio jack interfaces by integrating multiple functions into a single chip, thereby reducing the number of external components required. Its robust detection capabilities and control features make it an essential component for enhancing the audio accessory experience in modern portable electronics.

Overall, the Maxim Integrated MAX14579EETA+T stands out as a smart, efficient solution for accessory monitoring and control, offering manufacturers the ability to deliver a more intuitive and user-friendly interface in their audio-enabled devices.

You May Also Be Interested in

ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Cirrus Logic Inc.
DIGITAL AUDIO CONVERSION SYSTEM
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2807 $51.2280
100+ $1.0509 $105.0900
150+ $1.0180 $152.7000
205+ $0.9852 $201.9660
265+ $0.9524 $252.3860
355+ $0.8538 $303.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 895 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess