The PEX8749-CA80BC G is a high-performance PCI Express (PCIe) Gen3 switch from Broadcom, designed to meet the demands of bandwidth-intensive applications in servers, workstations, and networking equipment. This switch allows for the aggregation and distribution of PCIe traffic, enabling efficient communication between multiple devices such as GPUs, SSDs, and network adapters.
Applications:
- High-end servers
- Professional workstations
- Data center networking
- Storage arrays
- Video editing systems
Features:
- PCIe Gen3 Support: Compliant with PCIe Gen3 specifications, providing data transfer rates up to 8 GT/s per lane.
- 49 Lanes: Offers 49 PCIe lanes, allowing for extensive connectivity and configuration options.
- 8 Ports: Features 8 ports for connecting various PCIe devices.
- Low Latency Design: Optimized for minimal latency, ensuring high performance in demanding applications.
- Advanced Error Handling: Includes robust error detection and correction mechanisms to maintain data integrity.
- Hot-Plug Support: Supports hot-plugging, enabling devices to be added or removed without interrupting system operation.
- Integrated SerDes: Incorporates integrated SerDes for efficient high-speed serial communication.
Benefits:
- Increased Bandwidth: Provides significantly higher bandwidth compared to previous generations, improving overall system performance.
- Enhanced Scalability: Allows for flexible system expansion and configuration, accommodating a wide range of devices.
- Reduced Latency: Minimizes latency, resulting in faster response times and improved application performance.
- Improved Reliability: Robust error handling ensures data integrity and system stability.
- Simplified Management: Hot-plug support and integrated SerDes simplify system management and maintenance.
Additional Details:
The PEX8749-CA80BC G is ideally suited for applications requiring high bandwidth and low latency, such as data centers, high-performance computing, and professional workstations. Its advanced features and robust design make it a reliable and efficient solution for managing PCIe traffic. This switch supports peer-to-peer communication and quality-of-service (QoS) features to optimize performance for various workloads. The PEX8749-CA80BC G is often used in systems where multiple GPUs or high-speed storage devices need to communicate efficiently, maximizing overall system performance.