Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Broadcom Limited
Series *
Package Tray
Product Status Obsolete
Standard Package 44 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 929219-NL56615DHT
Ultra Librarian 3D Model Ultra Librarian NL56615DHT CAD Model

Description

The 929219-NL56615DHT is an RF switch from Broadcom Limited.

  • Category: RF and Wireless
  • Status: obsolete
  • Package: tray
  • Standard Package Quantity: 44 pieces
  • ECCN: OBSOLETE
  • REACH: unaffected
  • MSL: 1 (unlimited exposure)

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC RF SWITCH SPDT 6GHZ 6DFN
Lowest to $0.5379
ECAD model for NJG1815K75-TE1
NEC
L-BAND SP3T SWITCH
Lowest to $9.2312
ECAD model for UPG2404T6Q-E2
Skyworks Solutions Inc.
PHEMT GaAs IC SPDT Switch 0.1-3 GHz
Lowest to $0.3764
ECAD model for AS214-92
Analog Devices Inc.
IC RF SWITCH SP3T 3.5GHZ 16QSOP / RF Switch IC General Purpose SP3T 3.5 GHz 50Ohm 16-QSOP
Need more? Email Us
ECAD model for HMC245QS16TR
NEC
50 Ω TERMINATION TYPE HIGH POWER SPDT SWITCH FOR WiMAX
Lowest to $0.5860
ECAD model for UPG2176T5N-E2
Analog Devices Inc.
GaAs, MMIC, SPDT Switch, 10 kHz to 3 GHz
Lowest to $4.2510
ECAD model for HMC221BETR
Infineon Technologies
IC RF SWITCH SP5T 6GHZ ULGA14-1
Lowest to $1.0074
ECAD model for BGS15MU14E6327XTSA1
Peregrine Semiconductor
75 characteristic impedance
Need more? Email Us
ECAD model for PE4256MLIAA
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
ECAD model for ARD10024

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4956
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention