EN
  • EN
  • DE

HSMS-286K-TR1G

Part No HSMS-286K-TR1G
Manufacturer Broadcom Limited
Catalog RF Diodes
Description DIODE SCHOTTKY DETECT HF SOT-363
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Diode Type Schottky - 1 Pair Isolated
Voltage - Peak Reverse (Max) 4V
Capacitance @ Vr, F 0.25pF @ 0V, 1MHz
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-363
Win Source Part Number 1044111-HSMS-286K-TR1G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian HSMS-286K-TR1G CAD Model

Description

The HSMS-286K-TR1G is a Schottky diode from Broadcom Limited designed for high-frequency applications. It is commonly used in detector circuits, mixers, and switches, offering low forward voltage and fast switching speeds.

Applications

  • RF Detectors: Detecting RF signals in communication systems and test equipment.
  • Mixers: Mixing RF signals in frequency converters.
  • Switches: Switching RF signals in communication systems.
  • Sampling Circuits: Sampling high-frequency signals in measurement equipment.
  • Wireless Communication: Applications in WLAN, Bluetooth, and cellular devices.
  • Radar Systems: Signal processing in radar receivers.

Features

  • Low Forward Voltage: Reduces power consumption and improves sensitivity.
  • Fast Switching Speed: Enables high-speed signal processing.
  • Low Capacitance: Minimizes loading effects on the circuit.
  • Surface Mount Package: Facilitates automated assembly.
  • Tape and Reel Packaging: Suitable for high-volume manufacturing.
  • RoHS Compliant: Environmentally friendly construction.

Benefits

  • Improved Sensitivity: Low forward voltage enhances detection capabilities.
  • High-Speed Performance: Fast switching speed enables high-frequency operation.
  • Reduced Circuit Loading: Low capacitance minimizes interference with the signal.
  • Cost-Effective: Provides excellent performance at a competitive price.
  • Easy Assembly: Surface mount package simplifies manufacturing.

Additional Details

The HSMS-286K-TR1G is typically fabricated using silicon Schottky barrier technology. The specific forward voltage, capacitance, and switching speed are detailed in the Broadcom datasheet. It's important to note that the "TR1G" suffix indicates the packaging and quantity per reel. This diode is designed for operation over a specific temperature range, typically -65°C to +150°C. The breakdown voltage (VR) and forward current (IF) are important parameters to consider for circuit design. It is designed for small signal applications requiring high speed and low forward voltage drop.

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.7235
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.2208
Broadcom Limited
Surface Mount Microwave Schottky Mixer Diodes | RF DIODE SCHOTTKY 4V 75MW SOT23
Lowest to $4.3657
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.0347
STMicroelectronics
RF Diode Schottky 70V 430mW 2-Pin DO-35 T/R / DIODE SCHOTTKY 70V 15MA D0-35
Lowest to $0.0519
M/A-Com Technology Solutions
Surface Mount Plastic PIN Diodes
Lowest to $1.0095
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.2663
Toshiba Semiconductor and Storage
DIODE RF SWITCH 30V 100MA ESC
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 5V 30MA USC
Lowest to $0.1435

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0572 $60.1716
7+ $16.4572 $115.2004
10+ $15.9429 $159.4290
13+ $15.4286 $200.5718
17+ $14.9143 $253.5431
23+ $13.3714 $307.5422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess