EN
  • EN
  • DE

MSP430F5517IPN

Part No MSP430F5517IPN
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER | IC MCU 16BIT 96KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor CPUXV2
Data Bus Width 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 63
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Family Part Number MSP430F5517
Manufacturer Pack Quantity 119
MSL Level 3 (168 Hours)
Win Source Part Number 732915-MSP430F5517IPN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430F5517IPN CAD Model

Description

The Texas Instruments MSP430F5517IPN is a highly integrated, high-performance microcontroller that is part of the MSP430 family, known for its low power consumption and versatile features. This microcontroller is designed for applications that require a balance between power efficiency and processing capability, making it an ideal choice for industrial, consumer, and health care applications.

The MSP430F5517IPN features a 16-bit RISC architecture that enables it to deliver powerful computing capabilities while maintaining low power consumption. It operates at a maximum frequency of 25 MHz, providing a good balance between speed and energy efficiency. The device includes 128KB of flash memory and 10KB of RAM, which allows for robust program storage and efficient data handling.

In terms of connectivity, the MSP430F5517IPN boasts a variety of interfaces. It includes a full-speed USB 2.0 interface, which enables fast and reliable communication with peripherals and computers. Additionally, it supports I2C, SPI, and UART protocols, allowing for easy integration with a wide range of sensors and external devices.

One of the standout features of the MSP430F5517IPN is its array of embedded peripherals. It includes a 12-bit analog-to-digital converter (ADC) with multiple channels, offering precise measurement capabilities for sensor data. The device also features a 32-bit hardware multiplier, which is particularly useful for applications that require intensive mathematical computations.

The microcontroller is designed with a focus on power management. It has several low-power modes that significantly reduce power consumption when the device is idle or running at lower frequencies. This makes it a suitable choice for battery-powered or energy-harvesting applications.

Packaged in an 80-pin LQFP (Low Profile Quad Flat Package), the MSP430F5517IPN is compact and offers a small footprint for space-constrained designs. Texas Instruments provides comprehensive support for the MSP430 family, including development tools, software libraries, and reference designs, to facilitate rapid development and time-to-market for products using this microcontroller.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess