EN
  • EN
  • DE

HSMS-285C-TR1G

Part No HSMS-285C-TR1G
Manufacturer Broadcom Limited
Catalog RF Diodes
Description DIODE SCHOTTKY DETECT SS SOT-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Diode Type Schottky - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 2V
Capacitance @ Vr, F 0.3pF @ 1V, 1MHz
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-323
Win Source Part Number 1044099-HSMS-285C-TR1G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian HSMS-285C-TR1G CAD Model

Description

The HSMS-285C-TR1G is a surface mount Schottky diode from Broadcom Limited (now part of Avago Technologies). It is designed for detector and mixer applications in the microwave and RF frequency ranges. These diodes offer excellent performance in applications requiring low forward voltage, low capacitance, and fast switching speeds.

Applications

  • RF detectors: Signal detection in radio frequency circuits.
  • Mixers: Frequency mixing in communication systems.
  • Sampling circuits: High-speed sampling of analog signals.
  • Frequency doublers: Generating harmonics of input signals.
  • Wireless communication devices: Detector and mixer circuits in wireless devices.

Features

  • Low forward voltage: Reduces power consumption and improves sensitivity.
  • Low capacitance: Minimizes signal attenuation and improves high-frequency performance.
  • Fast switching speed: Enables high-speed operation.
  • Surface mount package: Allows for easy assembly on PCBs.
  • RoHS compliant: Environmentally friendly.

Benefits

  • Improved sensitivity: Enhances signal detection capabilities.
  • High-frequency performance: Allows for operation in microwave and RF applications.
  • Energy efficiency: Low forward voltage reduces power consumption.
  • Easy assembly: Surface mount package simplifies manufacturing.
  • Compliance with environmental standards: Meets environmental regulations.

Additional Details

The HSMS-285C-TR1G features a low forward voltage, typically around 0.34V at 1mA. It has a low junction capacitance of typically 0.7 pF, which is crucial for high-frequency performance. The diode is housed in a small SOT-23 package, making it suitable for dense board layouts. It is designed to operate over a wide temperature range. The HSMS-285C is specifically designed and characterized for small signal detection applications. It has a high voltage sensitivity.

The HSMS-285C-TR1G provides excellent performance in various high-frequency applications. Its low forward voltage, low capacitance, and fast switching speed make it a reliable and efficient choice for RF and microwave circuit designs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
DIODE SCHOTTKY 10V 35MA 3CP
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE PIN 30V ESC
Lowest to $0.1721
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0746
SANYO Semiconductor (U.S.A) Corporation
DIODE PIN 50V 50MA 3CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $1.8768
Broadcom Limited
Surface Mount RF PIN Switch and Limiter Diodes | RF DIODE PIN 50V SOT23-3
Lowest to $61.2858
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.2663
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0839
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.1876

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0748 $63.5236
16+ $7.4463 $119.1408
25+ $7.2130 $180.3250
34+ $6.9808 $237.3472
43+ $6.7487 $290.1941
58+ $6.0499 $350.8942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,350 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess