EN
  • EN
  • DE

PTN3380BBS,518

Part No PTN3380BBS,518
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO LEVEL SHIFTER 48HVQFN / Video Shifter IC I2C DVI v1.0, HDMI v1.3a 48-HVQFN (7x7) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function Shifter
Applications Consumer Video
Standards DVI v1.0, HDMI v1.3a
Control Interface I²C
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Base Product Number PTN33
Standard Package 4,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 283996-PTN3380BBS,518
Ultra Librarian 3D Model Ultra Librarian PTN3380BBS,518 CAD Model

Description

Introducing the PTN3380BBS,518 DisplayPort to VGA Adapter IC from NXP

The PTN3380BBS,518 is a cutting-edge integrated circuit (IC) designed by NXP Semiconductors, which specializes in providing a seamless interface conversion from DisplayPort signals to VGA (Video Graphics Array). This high-performance chip is an ideal solution for enabling legacy monitors to connect with newer, state-of-the-art DisplayPort-equipped sources, ensuring compatibility and extending the usability of existing VGA displays.

Key Features:

  • DisplayPort 1.1a Compliant: The PTN3380BBS,518 conforms to the DisplayPort 1.1a standard, ensuring it can handle high-definition digital audio/video signals efficiently.
  • VGA Output: It supports analog VGA output, which is compatible with a wide range of VGA monitors and projectors, making it an essential tool for mixed-technology environments.
  • High Resolution Support: This IC can support VGA output resolutions up to WUXGA (1920x1200 @ 60Hz), providing clear and sharp images for a variety of multimedia applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the PTN3380BBS,518 minimizes power usage, making it suitable for battery-powered devices and contributing to overall system power management.
  • Integrated Level Shifter: The built-in level shifter facilitates direct connection to the GPU, eliminating the need for additional components and simplifying the design process for system integrators.
  • ESD Protection: It includes robust Electrostatic Discharge (ESD) protection, safeguarding the device from common static electricity damage during installation and everyday use.

Applications:

The PTN3380BBS,518 from NXP is highly versatile and can be used in a variety of applications, including:

  • Notebook and desktop computers
  • Docking stations
  • Video adapters
  • Monitors and projectors
  • Industrial and commercial display systems

This DisplayPort to VGA adapter IC is presented in a compact HVQFN32 package, making it suitable for space-constrained applications. Its reliability and performance make the PTN3380BBS,518 an excellent choice for designers looking to bridge the gap between new and legacy video technologies.

For more information or to place an order, please refer to the product's datasheet and NXP's official website or contact your local NXP sales representative.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess