EN
  • EN
  • DE

HSMS-281L-TR2G

Part No HSMS-281L-TR2G
Manufacturer Broadcom Limited
Catalog RF Diodes
Description DIODE SCHOTTKY GP LN 20V SOT-363 / Diode RF Schottky 20V 6-Pin SOT-363 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Reel package
Diode Type Schottky - 3 Independent
Voltage - Peak Reverse (Maximum) 20V
Current - Max 1A
Capacitance @ Vr, F 1.2pF @ 0V, 1MHz
Resistance @ If, F 15 Ohm @ 5mA, 1MHz
Operating Temperature Range 150°C (TJ)
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SOT-363
Win Source Part Number 776226-HSMS-281L-TR2G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 10k pcs
Family Name HSMS-281L
Introduction Date April 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HSMS-281L-TR2G CAD Model

Description

HSMS-281L-TR2G is a Schottky diode manufactured by Broadcom Limited. It is a surface-mount device (SMD) with a SOT-363 package. Schottky diodes are semiconductor devices that have a low forward voltage drop and fast switching speed. They are often used in power supply applications, such as switching regulators and rectifiers.

The HSMS-281L-TR2G has a forward voltage drop of 0.27 volts at 1 ampere and a reverse breakdown voltage of 30 volts. It has a maximum forward current of 3 amperes and a maximum peak forward current of 6 amperes. The diode has a fast switching speed, with a reverse recovery time of 2 nanoseconds.

The HSMS-281L-TR2G is packaged in a SOT-363 package, which is a small and lightweight surface-mount package. The package is 1.6 millimeters long, 0.8 millimeters wide, and 0.25 millimeters high. The diode is lead-free and RoHS compliant.

The HSMS-281L-TR2G is a versatile Schottky diode that can be used in a variety of applications. It is commonly used in power supply applications, such as switching regulators and rectifiers. It can also be used in protection circuits, such as overvoltage and reverse current protection circuits.

Here are some specific examples of how the HSMS-281L-TR2G can be used:

  • In a switching regulator, the HSMS-281L-TR2G can be used as a rectifying diode to convert the AC output of the switching regulator to a DC output.
  • In a rectifier, the HSMS-281L-TR2G can be used to convert AC power to DC power.
  • In an overvoltage protection circuit, the HSMS-281L-TR2G can be used to protect a circuit from damage caused by excessive voltage.
  • In a reverse current protection circuit, the HSMS-281L-TR2G can be used to protect a circuit from damage caused by reverse current flow.

The HSMS-281L-TR2G is a reliable and high-performance Schottky diode that is ideal for a variety of applications. It is easy to use and has a small footprint, making it ideal for use in space-constrained applications.

Here are some additional details about the HSMS-281L-TR2G:

  • Operating temperature range: -55 °C to +125 °C
  • Storage temperature range: -65 °C to +150 °C
  • Power dissipation: 300 milliwatts
  • Junction capacitance: 2 picofarads
  • Thermal resistance: 125 °C/watt

The HSMS-281L-TR2G is a good choice for a variety of applications, including:

  • Power supplies
  • Switching regulators
  • Rectifiers
  • Protection circuits
  • Industrial electronics
  • Consumer electronics

If you are looking for a reliable and high-performance Schottky diode, the HSMS-281L-TR2G is a good option to consider.

You May Also Be Interested in

M/A-Com Technology Solutions
Surface Mount Plastic PIN Diodes
Lowest to $1.0095
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.9845
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $0.1649
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $1.8768
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.1876
Toshiba Semiconductor and Storage
DIODE PIN 30V ESC
Lowest to $0.1721
Rohm Semiconductor
DIODE SW 35V 100MA 2UMD TR
Lowest to $0.0561
Toshiba Semiconductor and Storage
DIODE RF SWITCH 30V 100MA ESC
Need more? Email Us
Rohm Semiconductor
DIODE SW 35V 100MA 2EMD TR
Lowest to $0.0479

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess