Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Packaging Bulk
Status Active
Number of Characters 1
Digit/Alpha Size 0.30" (7.62mm)
Display Type 7-Segment
Common Pin Common Anode
Color Red
Forward Voltage 2V
Current - Test 20mA
Millicandela Rating 5.39mcd
Wavelength - Peak 635nm
Power Dissipation (Max) 105mW
Dimension 10-DIP (0.200", 5.08mm)
Win Source Part Number 139034-HDSP-7501
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian HDSP-7501 CAD Model

Description

The Broadcom Limited 139034-HDSP-7501 is a red colored optoelectronic component that comes with a 7-segment display type. It has a digit/alpha size of 0.30" (7.62mm) and a common pin of common anode. The product has a forward voltage of 2V and a millicandela rating of 5.39mcd. The product is suitable for use in consumer electronics. The product is active and has a medium popularity in the market. However, the supply and demand status of the product is limited, which may cause difficulty in obtaining the product. The product comes in a bulk package.

You May Also Be Interested in

Lumex Opto/Components Inc.
LED 7-SEG .56 SNGL S-RED CA DIR / 660nm RED CHIPS, GRAY FACE WITH WHITE SEGMENTS
Need more? Email Us
ECAD model for LDS-A516RI
Broadcom Limited
Displays Module 1DIGIT 8LED Red CA 10-Pin DIP Module Tube / 8 mm (0.31 inch) Ultra Mini Seven Segment Displays | DISPLAY 7SEGMENT ALGAAS CA 0.31"
Lowest to $4.8771
ECAD model for HDSP-U101
Kingbright
Red 1 75mW Common Cathode 0.2 SMD LED Character and Numeric RoHS
Lowest to $2.6078
ECAD model for KCSC02-105
ON Semiconductor
0.400-INCH SEVEN SEGMENT DISPLAYS | LED 7-SEG DISP CA RED RHDP .4"
Need more? Email Us
ECAD model for MAN4910A
Broadcom Limited
LED 7-SEG 7.6MM CA YELLOW
Lowest to $2.1233
ECAD model for HDSP-7401-EF000
Shenzhen Zhihao Electronics Co., Ltd.
Display Modules - LED Character and Numeric White 3 Character Common Anode Through Hole
Lowest to $0.6188
ECAD model for FJ5361BW
Maxim Integrated
MODULE INTERFACE SENSOR
Lowest to $70.0704
ECAD model for SD417+T
Fairchild/ON Semiconductor
0.56 INCH (14.2 MM) THREE DIGIT STICK DISPLAY
Lowest to $5.5587
ECAD model for MST6441C
Panasonic
General Purpose Long Interval Timers
Lowest to $3.2598
ECAD model for AN6780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2841 $51.4092
29+ $3.5152 $101.9408
45+ $3.4054 $153.2430
61+ $3.2955 $201.0255
79+ $3.1857 $251.6703
106+ $2.8561 $302.7466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,475 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention