EN
  • EN
  • DE

BCM88440B0KFSBG

Part No BCM88440B0KFSBG
Manufacturer Broadcom Limited
Catalog Interface - Telecom
Description IC TELECOM INTERFACE SWITCH / Telecom IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Telecom
Mfr Broadcom Limited
Series -
Package Tray
Product Status Obsolete
Mounting Type -
Package / Case -
Supplier Device Package -
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 108 pcs
Win Source Part Number 1381565-BCM88440B0KFSBG
Ultra Librarian 3D Model Ultra Librarian BCM88440B0KFSBG CAD Model

Description

The BCM88440B0KFSBG is a Broadcom device that appears to be a high-performance switch fabric element used in advanced networking equipment. It's designed to handle substantial data throughput and provide switching capabilities in demanding environments like data centers and telecommunications infrastructure.

Applications

  • Data center switches
  • Core routers
  • Carrier Ethernet equipment
  • High-density aggregation platforms
  • Network processors

Features

  • High-Capacity Switching: Designed to support very high data rates, likely terabits per second.
  • Advanced Queuing and Traffic Management: Includes sophisticated mechanisms for prioritizing and managing network traffic.
  • Virtual Output Queuing (VOQ): Implements VOQ to prevent head-of-line blocking and maximize throughput.
  • Integrated SerDes: Incorporates high-speed SerDes interfaces for connecting to other components.
  • Flexible Port Configurations: Supports various port configurations, including 100GbE, 400GbE, and potentially higher speeds.
  • Programmability: May include programmable elements for customizing functionality.
  • Robust Security Features: Incorporates security mechanisms to protect against network threats.

Benefits

  • Scalability: Enables network equipment to scale to meet increasing bandwidth demands.
  • Performance: Delivers high throughput and low latency for optimal network performance.
  • Flexibility: Supports a wide range of port configurations and protocols.
  • Reliability: Designed for high availability and resilience.
  • Efficiency: Optimizes resource utilization and reduces power consumption.

Additional Details

Detailed specifications, such as exact data rates, power consumption, and pinouts, are typically available in the Broadcom datasheet. Proper heat sinking and thermal management are crucial for reliable operation. Implementing appropriate signal integrity techniques is vital when working with high-speed SerDes interfaces. The chip will likely require specific configuration and programming using Broadcom's SDK (Software Development Kit). Considerations for board layout include impedance control, minimizing trace lengths, and proper grounding.

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess