EN
  • EN
  • DE

BCM54684D1KFBGP41

Part No BCM54684D1KFBGP41
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048602-BCM54684D1KFBGP41
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM54684D1KFBGP41 CAD Model

Description

The BCM54684D1KFBGP41 is a Gigabit Ethernet transceiver from Broadcom Limited. This component is crucial for enabling high-speed data transmission over Ethernet networks. It is designed to meet the demanding requirements of modern networking applications, providing robust performance and reliable connectivity. As a physical layer (PHY) device, it handles the physical transmission and reception of data signals.

Applications

  • Network interface cards (NICs)
  • Ethernet switches
  • Routers
  • Servers
  • Embedded systems with Ethernet connectivity

Features

  • Supports IEEE 802.3ab Gigabit Ethernet standard
  • Integrated auto-negotiation for automatic speed and duplex configuration
  • Advanced digital signal processing (DSP) for improved signal integrity
  • Low power consumption for energy efficiency
  • Built-in cable diagnostics for troubleshooting network issues
  • Supports multiple operating modes for flexible deployment
  • Compliance with industry standards for interoperability

Benefits

  • High-speed Gigabit Ethernet connectivity
  • Reliable data transmission with advanced signal processing
  • Simplified installation and configuration with auto-negotiation
  • Reduced power consumption for energy savings
  • Improved network uptime with cable diagnostics
  • Flexible deployment options with multiple operating modes

Additional Details

The BCM54684D1KFBGP41 typically operates over standard Category 5e or Category 6 twisted pair cables. It includes advanced equalization and noise cancellation techniques to ensure reliable data transmission in noisy environments. The device is designed to be highly integrated, minimizing the number of external components required. The “KFBGP41” suffix likely refers to the specific packaging and temperature grade of the component.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess