EN
  • EN
  • DE

BCM54682EB2KFBG

Part No BCM54682EB2KFBG
Manufacturer Broadcom Limited
Catalog Ethernet Interface
Description Ethernet Transceiver Single Chip 1-Port 10Gbps/100Gbps/1000Gbps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1048601-BCM54682EB2KFBG
Categories Ethernet Interface
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM54682EB2KFBG CAD Model

Description

The BCM54682EB2KFBG is an Octal Gigabit Ethernet Transceiver from Broadcom Limited, designed for high-density networking applications. This transceiver integrates eight independent Gigabit Ethernet channels into a single chip, providing a cost-effective and space-saving solution for network connectivity. It is optimized for use in Ethernet switches, routers, and other networking equipment where high port density is required.

Applications

  • High-density Ethernet switches
  • Routers
  • Network interface cards (NICs)
  • Server motherboards
  • Network appliances

Features

  • Octal Gigabit Ethernet transceiver
  • Supports 10BASE-T, 100BASE-TX, and 1000BASE-T Ethernet standards
  • Integrated digital adaptive equalizer
  • Energy-Efficient Ethernet (EEE) support (IEEE 802.3az)
  • Low power consumption
  • Comprehensive diagnostic capabilities
  • Built-in cable diagnostics
  • Auto-MDI/MDIX support

Benefits

  • High port density: Integrates eight Gigabit Ethernet channels into a single chip, maximizing port density and reducing board space.
  • High performance: Supports Gigabit Ethernet speeds for fast and reliable data transmission.
  • Reduced power consumption: EEE support and optimized design minimize power consumption.
  • Improved signal integrity: Integrated digital adaptive equalizer compensates for signal degradation over long cables.
  • Simplified system design: Auto-MDI/MDIX support eliminates the need for crossover cables.
  • Enhanced diagnostics: Built-in cable diagnostics simplify troubleshooting and maintenance.

Additional Details

The BCM54682EB2KFBG is designed for robust performance in demanding environments. It incorporates advanced signal processing techniques to ensure reliable data transmission over a wide range of cable types and lengths. The transceiver is compliant with industry-standard Ethernet specifications and is compatible with a wide range of network devices. Its high port density and low power consumption make it ideal for high-density networking applications.

You May Also Be Interested in

Microchip Technology
IC TXRX FULL/HALF 8/8 64QFN / 8/8 Transceiver Full, Half Gigabit Ethernet 64-QFN (8x8)
Lowest to $6.4582
NXP / Nexperia
IC ETHERNET SWITCH SPI 159LFBGA / Ethernet Switch IEEE 802.3 SPI Interface 159-LFBGA (12x12)
Lowest to $11.2708
Broadcom Limited
IC ETHERNET SWITCH GPIO / Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY GPIO, I²C, MII, SPI Interface
Lowest to $79.4042
Intel
Thunderbolt 2 Controller 2 Channel FC-CSP Tray
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $130.0000
Microchip Technology
IC ETHERNET SWITCH 6PORT 128TQFP / Ethernet Switch IEEE 802.3 I²C, SPI Interface 128-TQFP-EP (14x14)
Lowest to $19.9066
Texas Instruments
IC TRANSCEIVER 1/1 48LQFP / 1/1 Transceiver MII, RMII 48-LQFP (7x7)
Lowest to $7.5093
Intel
Thunderbolt Controller 288-Pin FCCSP
Need more? Email Us
Intel
I/O Controller 1-CH 1-Port Tape and Reel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.8814 $106.8814
2+ $103.4337 $206.8674
3+ $99.9860 $299.9580
4+ $89.6419 $358.5676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,398 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess