EN
  • EN
  • DE

BCM4355C1MKWBG-TE

Part No BCM4355C1MKWBG-TE
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048525-BCM4355C1MKWBG-TE
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM4355C1MKWBG-TE CAD Model

Description

The BCM4355C1MKWBG-TE is a wireless connectivity solution manufactured by Broadcom. This chip is designed to provide high-performance Wi-Fi and Bluetooth capabilities for a variety of devices. It's known for its advanced features and efficient power management, making it suitable for mobile and embedded applications.

Applications

  • Smartphones: Providing Wi-Fi and Bluetooth connectivity for mobile devices.
  • Tablets: Enabling wireless communication on tablets.
  • Wearable Devices: Integrating wireless capabilities into smartwatches and fitness trackers.
  • Internet of Things (IoT) Devices: Allowing wireless communication for IoT applications.

Features

  • IEEE 802.11ac Compliance: Supports the latest Wi-Fi standard for high-speed wireless communication.
  • Bluetooth 4.1/4.2 Support: Enables Bluetooth connectivity for various devices.
  • Low Power Consumption: Minimizes energy usage for extended battery life.
  • Advanced Security Features: Provides secure wireless communication with WPA and WPA2 encryption.
  • Multiple Interface Options: Supports various interfaces for flexible integration.

Benefits

  • High-Speed Wireless Connectivity: Delivers fast and reliable internet access.
  • Bluetooth Connectivity: Enables communication with Bluetooth devices.
  • Extended Battery Life: Reduces power consumption for longer battery operation.
  • Secure Communication: Protects against unauthorized access.
  • Flexible Integration: Supports various interfaces for easy implementation.

Additional Details

The BCM4355C1MKWBG-TE operates in both the 2.4 GHz and 5 GHz frequency bands, allowing for greater flexibility in wireless network selection. It supports data rates up to 433 Mbps according to the 802.11ac standard. The chip includes advanced power management features to optimize energy consumption and extend battery life in mobile devices. It also incorporates Bluetooth Low Energy (BLE) technology for efficient communication with Bluetooth devices. The BCM4355C1MKWBG-TE is designed to be compatible with a wide range of operating systems and platforms. It provides a reliable and efficient solution for wireless connectivity in various applications, including smartphones, tablets, and IoT devices. Its advanced features and efficient power management make it an ideal choice for devices where performance and battery life are critical considerations.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Kemet
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess