EN
  • EN
  • DE

BCM4321KFBG P21

Part No BCM4321KFBG P21
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 971129-BCM4321KFBG P21
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM4321KFBG P21 CAD Model

Description

The BCM4321KFBG P21 is a wireless networking chip manufactured by Broadcom. It's designed to deliver high-performance Wi-Fi connectivity for various consumer electronics devices. This chip supports multiple wireless standards, ensuring compatibility with a wide range of networks and devices.

Applications

  • Laptops and Notebooks: Providing wireless internet access for portable computers.
  • Gaming Consoles: Enabling wireless connectivity for online gaming and media streaming.
  • Network Adapters: Adding Wi-Fi capabilities to desktop computers and other devices.
  • Set-Top Boxes: Allowing wireless streaming of media content to TVs.

Features

  • IEEE 802.11a/b/g/n Compliance: Supports multiple Wi-Fi standards for broad compatibility and high data rates.
  • Integrated Power Amplifier: Enhances signal strength and range.
  • Advanced Security Features: Provides secure wireless communication with WEP, WPA, and WPA2 encryption.
  • Multiple Interface Options: Supports various interfaces for flexible integration.
  • Low Power Consumption: Minimizes energy usage for extended battery life in portable devices.

Benefits

  • High-Speed Wireless Connectivity: Delivers fast and reliable internet access.
  • Extended Range: Provides broader coverage for wireless networks.
  • Secure Communication: Protects against unauthorized access and ensures data privacy.
  • Flexible Integration: Allows for easy implementation in various devices.
  • Reduced Power Consumption: Extends battery life in portable devices.

Additional Details

The BCM4321KFBG P21 supports both 2.4 GHz and 5 GHz frequency bands, allowing for greater flexibility in wireless network selection. It is capable of achieving data rates up to 300 Mbps, depending on the specific configuration and network conditions. The chip incorporates advanced power management techniques to minimize energy consumption and extend battery life in portable devices. It also includes features such as quality of service (QoS) to prioritize network traffic and ensure smooth streaming of multimedia content. The BCM4321KFBG P21 is designed to be compatible with a wide range of operating systems and platforms, making it a versatile solution for wireless connectivity in various applications. Its integrated power amplifier enhances signal strength and range, providing reliable wireless performance even in challenging environments.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess